EN
  • EN
  • DE

PCA82C251Y

Part No PCA82C251Y
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833455-PCA82C251Y
Ultra Librarian 3D Model Ultra Librarian PCA82C251Y CAD Model

Description

NXP PCA82C251Y CAN Transceiver

The PCA82C251Y is a high-speed CAN (Controller Area Network) transceiver designed by NXP Semiconductors. This device serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. It is specifically designed to provide high-speed communication capabilities in automotive and industrial applications where reliable data exchange is crucial.

One of the key features of the PCA82C251Y is its ability to operate at speeds of up to 1 Mbit/s, making it suitable for high-speed CAN applications. Additionally, the device is fully compatible with the ISO 11898 standard, ensuring interoperability with other compliant CAN devices in the network.

The PCA82C251Y transceiver offers differential transmit capability to the CAN bus and differential receive capability to the CAN controller, which enhances the signal integrity and resistance to electromagnetic interference (EMI). This is particularly important in harsh electrical environments where reliable communication is paramount.

The device is also designed with protection features that ensure robust performance. It includes thermal protection, short-circuit protection, and an input voltage range that allows for direct interfacing with 3.3V and 5V microcontrollers without additional components. These features contribute to the overall durability and longevity of the transceiver, making it a reliable choice for demanding applications.

Moreover, the PCA82C251Y comes in a small 8-pin SOIC package, making it a compact solution for space-constrained applications. Its low-power consumption is another benefit, as it helps to reduce the overall energy requirements of the system it is integrated into.

In summary, the NXP PCA82C251Y CAN transceiver is a robust and versatile component that provides high-speed data transmission, compatibility with industry standards, and a range of protective features. Its design is optimized for reliable operation in automotive and industrial environments, where performance and durability are essential.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess