EN
  • EN
  • DE

PCA84C444P/269S1

Part No PCA84C444P/269S1
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 345124-PCA84C444P/269S1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA84C444P/269S1 CAD Model

Description

The NXP PCA84C444P/269S1 is a highly integrated microcontroller designed for advanced control applications. It is part of NXP's renowned family of microcontrollers that offer a robust platform for designers to develop sophisticated electronic systems. This particular model is well-suited for automotive, industrial, and consumer applications where reliability and performance are critical.

Key Features:

  • High-Performance CPU: The PCA84C444P/269S1 is built around a powerful CPU core that can handle complex algorithms and control tasks efficiently, ensuring smooth operation in demanding applications.
  • Memory: It comes with ample integrated memory, including both volatile and non-volatile options, to store application code and data. This makes it ideal for applications where a quick response time is necessary.
  • I/O Capabilities: A wide range of input/output ports provides excellent connectivity options, allowing the microcontroller to interface with sensors, actuators, and other peripheral devices.
  • Analog Features: The inclusion of analog peripherals such as ADCs and DACs offers the ability to process analog signals directly, which is essential for sensor-based applications.
  • Communication Interfaces: With multiple communication interfaces, including SPI, I2C, and UART, this microcontroller can easily communicate with other devices in a system, facilitating data transfer and system integration.
  • Low Power Consumption: Energy efficiency is a hallmark of this device, making it suitable for battery-powered or energy-sensitive applications.

Applications:

The versatility of the NXP PCA84C444P/269S1 allows it to be used in a wide array of applications. It is particularly effective in automotive systems such as engine control units and dashboard instruments. In the industrial sector, it can be found in automation systems, process control units, and robotics. Consumer electronics such as smart home devices also benefit from its integration.

Quality and Reliability:

NXP is known for its commitment to quality, and the PCA84C444P/269S1 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability even under harsh conditions. This microcontroller is a testament to NXP's dedication to providing high-quality, dependable solutions for the electronics industry.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess