EN
  • EN
  • DE

PCA8536AT/Q900/1Y

Part No PCA8536AT/Q900/1Y
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description LCD DRIVER  /  LED, LCD Driver 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Display Type LED, LCD
Configuration 320 Segment
Interface I2C
Digits or Characters 20 Characters, 40 Characters, 320 Elements
Current - Supply 60 µA
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 95°C (TA)
Mounting SMD (SMT)
Package / Case 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 935296484518,568-PCA8536AT/Q900/1YTR
Standard Package 2,000
Win Source Part Number 995790-PCA8536AT/Q900/1Y
Ultra Librarian 3D Model Ultra Librarian PCA8536AT/Q900/1Y CAD Model

Description

The PCA8536AT/Q900/1Y is a state-of-the-art automotive-grade display driver designed and manufactured by NXP Semiconductors. This product is specifically engineered to meet the rigorous demands of modern automotive applications, ensuring reliability and performance in a variety of conditions.

Key Features

  • High-Quality Display Control: The PCA8536AT/Q900/1Y provides excellent control over display elements, offering crisp and clear visual output suitable for a range of automotive displays.
  • Automotive Grade: Designed to comply with stringent automotive standards, this driver is robust against environmental extremes, including temperature fluctuations and vibrations.
  • Energy Efficient: NXP's focus on power efficiency ensures that this display driver conserves energy, making it ideal for use in vehicles where power conservation is critical.
  • Interface Flexibility: Equipped with multiple interface options, the PCA8536AT/Q900/1Y allows for seamless integration with various microcontrollers and processors used in automotive systems.
  • Longevity and Support: With an extended product lifecycle and support, this display driver is a reliable choice for long-term automotive projects.

Applications

The PCA8536AT/Q900/1Y is versatile and can be used in a wide range of automotive applications, such as:

  • Instrument cluster displays
  • Infotainment systems
  • Climate control displays
  • Rear-seat entertainment

Technical Specifications

Some of the technical highlights of the PCA8536AT/Q900/1Y include:

  • Support for a wide range of LCD types
  • Extended temperature range suitable for automotive environments
  • Robust ESD protection
  • Compliance with automotive quality standards

Quality and Reliability

NXP's commitment to quality means that the PCA8536AT/Q900/1Y has undergone rigorous testing and quality assurance processes. This ensures that the product you receive is of the highest standard, ready to withstand the challenges of automotive operation.

For detailed technical specifications, application notes, and support documentation, please refer to the official NXP Semiconductors product page or contact their support team.

You May Also Be Interested in

SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Maxim Integrated
MAX7234 LCD DECODER/DRIVER / LCD Driver 40-PDIP
Need more? Email Us
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
NXP / Nexperia
AUTOMOTIVE 32 X 4 LCD DRIVER FOR
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEGMNT 4 DIGIT 44PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $50.7549
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess