EN
  • EN
  • DE

PCA8546ATT/AJ

Part No PCA8546ATT/AJ
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC DRVR 176 SEGMENT 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features LCD Driver 56-TSSOP
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 95°C
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name PCA8546
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-11000-2, 568-11000-1, PCA8546ATT, 568-11000-6, 935302989118
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930078-PCA8546ATT/AJ
Ultra Librarian 3D Model Ultra Librarian PCA8546ATT/AJ CAD Model

Description

Introducing the PCA8546ATT/AJ from NXP Semiconductors

The PCA8546ATT/AJ is a state-of-the-art automotive-grade display driver designed by NXP Semiconductors, a leader in the industry. This sophisticated device is tailored for driving dot matrix graphic displays with a high level of integration to ensure a reduction in component count and system cost. The PCA8546ATT/AJ is particularly suitable for use in car dashboards, instrument clusters, and other display systems where reliability and performance are paramount.

Key Features of the PCA8546ATT/AJ

  • High Integration: The device integrates 46 outputs that can be configured as either segment or common drivers, offering flexibility and reducing the need for additional components.
  • Automotive Grade: With an operating temperature range of -40°C to +105°C, the PCA8546ATT/AJ is built to withstand harsh automotive environments, ensuring reliability and longevity.
  • Interface Options: It supports both I²C-bus and SPI-bus interfaces, providing ease of integration with a wide range of microcontrollers and processors.
  • Power Management: The device features an integrated charge pump that guarantees a consistent output voltage for driving LCD panels, even when the supply voltage fluctuates.
  • Customizable: Users can program the multiplex rate, bias configuration, and other parameters, allowing for a tailored display solution that meets specific application requirements.
  • Dimming Control: The PCA8546ATT/AJ comes with built-in dimming control, offering the ability to adjust display brightness and enhance visibility under varying lighting conditions.

Applications

The versatility of the PCA8546ATT/AJ makes it an ideal choice for a variety of applications within the automotive sector, including:

  • Driver Information Displays
  • Instrument Cluster Displays
  • Center Console Screens
  • Climate Control Displays

With its robust design and comprehensive feature set, the PCA8546ATT/AJ from NXP Semiconductors is the perfect display driving solution for automotive manufacturers looking to enhance the user interface of their vehicles with reliable, high-quality displays.

You May Also Be Interested in

Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $14.5523
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
Texas Instruments
BCD-TO-SEVEN-SEGMENT DECODERS/DR
Lowest to $1.1422
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.5093 $60.5093
3+ $49.6488 $148.9464
4+ $48.0965 $192.3860
5+ $46.5453 $232.7265
7+ $44.9942 $314.9594
9+ $40.3395 $363.0555
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess