EN
  • EN
  • DE

PCA8565TS/S410/1

Part No PCA8565TS/S410/1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833458-PCA8565TS/S410/1
Ultra Librarian 3D Model Ultra Librarian PCA8565TS/S410/1 CAD Model

Description

NXP PCA8565TS/S410/1 Real-Time Clock

The NXP PCA8565TS/S410/1 is a CMOS1 Real-Time Clock (RTC) and calendar optimized for low power consumption and with an I2C-bus interface. This high-precision RTC offers a comprehensive range of features and is designed to address the needs of a wide array of applications that require accurate time-keeping and scheduling functions.

Equipped with an integrated 32.768 kHz quartz crystal, the PCA8565TS/S410/1 is capable of providing a stable and accurate time base for your application without the need for external components. Its compact design, encapsulated in an SO16 package, makes it suitable for space-constrained applications while ensuring reliable operation.

The device includes a battery-backup input pin and a power management system that switches to the battery supply when a power failure occurs, ensuring uninterrupted timekeeping. The low power consumption characteristic of the PCA8565TS/S410/1 makes it an ideal choice for battery-powered devices, extending the operational lifespan of your product.

Key features of the PCA8565TS/S410/1 include:

  • Calendar function with alarm and timer capabilities
  • Programmable clock output for peripheral device control
  • Automatic leap year correction
  • Internal Power-On Reset (POR)
  • Three time log registers for timestamping battery switchover events

The device's I2C-bus interface supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) modes, allowing for easy integration with microcontrollers and other digital systems. With its built-in oscillator load capacitance, the PCA8565TS/S410/1 eliminates the need for external load capacitors, further simplifying the design and reducing component count.

Whether you are developing consumer electronics, industrial control systems, or portable medical devices, the NXP PCA8565TS/S410/1 offers a robust and versatile timekeeping solution that can help streamline your design and enhance the functionality of your product.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6357 $57.9854
54+ $2.1622 $116.7588
83+ $2.0952 $173.9016
114+ $2.0270 $231.0780
148+ $1.9600 $290.0800
198+ $1.7568 $347.8464
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess