EN
  • EN
  • DE

PCA8574APW

Part No PCA8574APW
Manufacturer NXP / Nexperia
Description Remote 8-bit I/O expander for I2C-bus with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235850-PCA8574APW
Manufacturer Homepage www.nxp.com
Family Name PCA8574A
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8574APW CAD Model

Description

Product Overview: NXP PCA8574APW

The NXP PCA8574APW is a robust, versatile 8-bit I/O expander designed to provide a seamless interface between the microcontrollers and peripheral devices. This powerful chip uses the two-line bidirectional I²C-bus (Inter-Integrated Circuit) for efficient serial communication. With its ability to operate within a voltage range of 2.5V to 6V, the PCA8574APW is a perfect fit for a wide array of applications in various electronic systems.

Key Features

  • I²C-Bus Interface: Offers an easy-to-use, two-wire serial interface which minimizes the complexity of the communication protocol, allowing for a straightforward connection with microcontrollers.
  • 8-Bit Remote I/O Ports: Each I/O expander provides eight programmable I/O pins which can be configured as inputs or outputs, enhancing the I/O capabilities of the microcontroller without additional board space.
  • Adjustable Addressing: Features three address pins, which give the option to address up to eight devices on the same bus, enabling the use of up to 64 I/Os - all without additional hardware.
  • Low Standby Current: The PCA8574APW is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Interrupt Output: Includes an interrupt output which can be connected to the interrupt logic of the microcontroller, providing a prompt alert for input changes without the need to continuously poll the device.

Applications

The PCA8574APW is suitable for a diverse range of applications, including:

  • Industrial control systems
  • Robotics
  • Sensor networks
  • Portable electronics
  • Home automation systems

Package and Quality

Encased in a TSSOP-16 (Thin Shrink Small Outline Package), the PCA8574APW ensures a compact footprint on PCBs (Printed Circuit Boards), which is critical in space-constrained applications. NXP’s commitment to quality means that this I/O expander is manufactured to the highest standards, ensuring reliability and performance consistency for your electronic projects.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6242 $56.8470
80+ $1.3327 $106.6160
120+ $1.2911 $154.9320
165+ $1.2494 $206.1510
210+ $1.2078 $253.6380
280+ $1.0828 $303.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess