EN
  • EN
  • DE

TLE2064ACDRG4

Part No TLE2064ACDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description EXCALIBUR JFET-INPUT HIGH-OUTPUT-DRIVE mPOWER OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269315-TLE2064ACDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE2064ACDRG4 CAD Model

Description

The TLE2064ACDRG4 is a high-performance, precision operational amplifier manufactured by Texas Instruments. This device is part of the Excalibur low-power, high-speed, JFET-input operational amplifier family designed to operate with a single or dual power supply. It is an ideal choice for a wide range of applications, including process control, telecommunications, and instrumentation due to its robust feature set.

Key Features

  • Low Input Bias Current: The TLE2064ACDRG4 exhibits a low input bias current, making it suitable for high-impedance sensor applications and precision integrators.
  • High Slew Rate: With its high slew rate, the device allows for rapid voltage changes, which is critical in fast signal amplification scenarios.
  • Wide Bandwidth: The operational amplifier offers a wide bandwidth for handling a broad range of frequencies, which is essential for audio processing and other signal-intensive tasks.
  • Low Power Consumption: It is designed for low power consumption, ensuring efficiency in portable and battery-powered devices.
  • Output Short-Circuit Protection: The TLE2064ACDRG4 is equipped with output short-circuit protection, enhancing its reliability and durability in various applications.

Specifications

  • Supply Voltage Range: ±2.5 V to ±18 V or 5 V to 36 V when using a single supply.
  • Package: The device comes in a 14-pin SOIC package, offering a compact footprint for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for industrial environments.

Applications

The TLE2064ACDRG4 is versatile and can be used in a variety of applications, including:

  • Active Filters
  • Data Acquisition Systems
  • Audio Amplifiers
  • Test Equipment
  • Signal Conditioning Circuits

In conclusion, the TLE2064ACDRG4 from Texas Instruments is a reliable and efficient solution for demanding applications that require a high-quality operational amplifier with low power consumption and high-speed performance. Its robust protection features and wide operating range make it a durable and flexible choice for designers and engineers.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess