EN
  • EN
  • DE

PCA9306D,118

Part No PCA9306D,118
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR BIDIRECTIONAL 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1 V ~ 3.6 V
Voltage - VCCB 1.8 V ~ 5.5 V
Input Signal -
Output Signal -
Output Type Open Drain
Data Rate -
Temperature Range - Operating -40°C ~ 105°C (TA)
Features Auto-Direction Sensing
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number PCA9306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371019-PCA9306D,118
Ultra Librarian 3D Model Ultra Librarian PCA9306D,118 CAD Model

Description

Product Overview: PCA9306D,118 by NXP Semiconductors

The PCA9306D,118 is a versatile level translator tailored for multi-voltage digital system applications, manufactured by NXP Semiconductors, a leader in the industry. This bidirectional I²C-bus and SMBus voltage-level translator is specifically designed for applications where both low-voltage and high-voltage systems need to communicate seamlessly.

Featuring a dual-supply bidirectional translation between any of the 1.0 V, 1.2 V, 1.8 V, 2.5 V, 3.3 V, and 5 V voltage nodes, the PCA9306D,118 ensures compatibility across various voltage levels encountered in complex multi-voltage systems. Its design is optimized for standard-mode and fast-mode I²C-bus applications and provides bidirectional voltage translation without the need for a direction pin.

The PCA9306D,118 comes in a small and compact 8-pin TSSOP package, making it an ideal choice for space-constrained applications. Its low standby current consumption is advantageous for power-sensitive designs, ensuring that the device contributes minimally to the overall power budget of the system it's integrated into.

The device's operation is characterized by its robustness and reliability. It incorporates a lock-up free operation, which eliminates potential issues that can arise when I²C-bus lines are stuck low. Additionally, the PCA9306D,118 supports hot insertion, making it suitable for plugging into a live backplane without disrupting the system's functionality or causing damage to the components.

Compatibility with the I²C-bus specification ensures that the PCA9306D,118 can be easily integrated into existing systems with minimal additional design considerations. Its ability to provide level shifting functionality without external direction control signals simplifies the design and reduces the complexity of the I²C-bus interface.

In summary, the PCA9306D,118 by NXP Semiconductors is a highly functional, reliable, and easy-to-use voltage level translator ideal for bridging the gap between systems operating at different voltage levels. Its small footprint, compatibility with I²C-bus specifications, and low power consumption make it a suitable choice for a wide array of applications in modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
NXP / Nexperia
IC TRNSLTR BIDIR 14DHVQFN
Lowest to $1.4076
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $93.8438
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,020 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess