EN
  • EN
  • DE

DRV8870DDAR

Part No DRV8870DDAR
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER DC MOTOR 3.6A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose, Stepper Motors
Load Type Inductive
Technology NMOS
Rds On (Typ) 565 mOhm LS + HS
Current - Peak Output 3.6A
Supply Voltage - Operating 0 V to 5.5 V
Voltage - Load 6.5 V to 45 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting SMD (SMT)
Case / Package 8-SO PowerPad
Win Source Part Number 1034180-DRV8870DDAR
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian DRV8870DDAR CAD Model

Description

Introducing the DRV8870DDAR Motor Driver

The DRV8870DDAR from Texas Instruments is a robust, integrated motor driver solution designed for controlling a single brushed DC motor. It is a part of TI's extensive portfolio of motor drivers that cater to a wide range of applications across various industries. The DRV8870DDAR offers a compact and efficient way to drive motors in applications such as printers, cameras, and home appliances, with its advanced features ensuring optimal performance and reliability.

Key Features:

  • High-Output Drive Capability: The DRV8870DDAR can deliver up to 3.6A of output current, making it suitable for a variety of high-power applications.
  • Wide Voltage Range: This motor driver operates over a wide supply voltage range from 6.5V to 45V, providing versatility across different power supplies and ensuring compatibility with a broad range of systems.
  • Integrated Protection Features: It includes several protection features such as overcurrent, overtemperature, and undervoltage lockout (UVLO), which contribute to the safety and longevity of the motor and the system as a whole.
  • PH/EN Control Interface: With a simple PH/EN (Phase/Enable) interface, the DRV8870DDAR allows for easy control of the motor's direction and speed.
  • Low Power Sleep Mode: To conserve energy, it features a low-power sleep mode that significantly reduces the current draw when the motor is not in use.

Applications:

  • Automated door locks
  • Robotics
  • Office automation machines
  • Battery-powered tools
  • Consumer electronics

With its integrated H-bridge design, the DRV8870DDAR simplifies the circuitry required to control a DC motor. Its thermal shutdown feature further enhances system reliability by preventing damage from overheating. Whether you're designing a new product or upgrading an existing one, the DRV8870DDAR offers a perfect balance of power, precision, and ease-of-use for your DC motor control needs.

For more information, detailed specifications, and application notes, please visit the Texas Instruments official website or consult the DRV8870DDAR datasheet.

You May Also Be Interested in

Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3860 $50.1800
320+ $0.3167 $101.3440
490+ $0.3068 $150.3320
675+ $0.2969 $200.4075
875+ $0.2870 $251.1250
1,170+ $0.2573 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,910 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess