EN
  • EN
  • DE

PCA9410AUKS500

Part No PCA9410AUKS500
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084221-PCA9410AUKS500
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA9410AUKS500 CAD Model

Description

The NXP PCA9410AUKS500 is a high-efficiency, synchronous, step-up DC-DC converter designed for battery-powered and low-power applications. This compact and versatile power management integrated circuit (PMIC) is engineered to meet the stringent power requirements of modern portable devices.

Key Features

  • Input Voltage Range: The PCA9410AUKS500 operates over a wide input voltage range from 0.8V to 5.5V, making it suitable for use with various battery chemistries, including alkaline, NiMH, and lithium batteries.
  • Adjustable Output Voltage: The output voltage is adjustable up to 5.25V, which allows for flexibility in powering a broad range of devices requiring different voltage levels.
  • High Efficiency: With an efficiency of up to 96%, this PMIC minimizes energy loss during conversion, thereby extending battery life and reducing heat generation.
  • Small Footprint: The compact WLCSP (Wafer Level Chip Scale Package) form factor of the PCA9410AUKS500 makes it an ideal choice for space-constrained applications such as wearables, IoT devices, and portable electronics.
  • Low Quiescent Current: The device features an ultra-low quiescent current, which is critical for maximizing battery life in standby and idle modes.
  • Protection Features: It includes a range of built-in protection features such as over-current protection, over-temperature protection, and under-voltage lockout, ensuring reliable operation and safeguarding connected components.

Applications

The NXP PCA9410AUKS500 is ideal for a wide array of applications that require efficient power conversion and a small package size. It is especially well-suited for portable electronics, such as Bluetooth headsets, smart watches, fitness trackers, and other wearable technology. Additionally, it can be used in energy harvesting, wireless sensors, and other low-power IoT devices where battery life is critical.

Conclusion

In conclusion, the NXP PCA9410AUKS500 is a powerful and efficient solution for designers looking to optimize power consumption and extend battery life in their portable and low-power devices. Its combination of high efficiency, adjustable output voltage, and comprehensive protection features, all within a small footprint, make it an excellent choice for a wide range of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7196 $61.1660
200+ $0.5914 $118.2800
305+ $0.5729 $174.7345
420+ $0.5544 $232.8480
540+ $0.5359 $289.3860
725+ $0.4805 $348.3625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess