Product Overview: PCA9411AUKZ from NXP
The PCA9411AUKZ is a high-performance, versatile DC-DC converter designed by NXP Semiconductors. This advanced power management integrated circuit (IC) is engineered to meet the demanding needs of modern electronic devices. Its compact package and high efficiency make it an ideal choice for space-constrained applications that require a reliable power supply solution.
Key Features
- Input Voltage Range: The PCA9411AUKZ operates over a wide input voltage range, making it suitable for various applications and ensuring compatibility with multiple power sources.
- High Efficiency: With its optimized design, the device provides high conversion efficiency, thereby reducing power loss and improving overall system performance.
- Adjustable Output Voltage: The output voltage is adjustable, offering design flexibility to meet the requirements of specific applications.
- Low Quiescent Current: The low quiescent current feature minimizes standby power consumption, which is crucial for battery-powered devices.
- Protection Features: It incorporates multiple protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.
Applications
The PCA9411AUKZ is suitable for a range of applications, including but not limited to:
- Portable and battery-powered devices
- Wireless communication systems
- Power supply modules
- Consumer electronics
Technical Specifications
Parameter
Value
Package
WLCSP6 (1.2 x 0.8 x 0.4 mm)
Switching Frequency
Up to 3 MHz
Output Current
Up to 1.5 A
Operating Temperature
-40°C to +125°C
With its robust feature set and flexible design, the PCA9411AUKZ from NXP is a top choice for designers looking to create efficient and reliable power management solutions for their next-generation electronic products.