EN
  • EN
  • DE

PCA9412AUKZ

Part No PCA9412AUKZ
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5.4V 300MA 9WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Switching Regulator IC Output
Manufacturer NXP
Package Reel - TR
Family Name PCA9412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14384-1, 568-14384-2, 568-14384-6, 935333265012, PCA9412AUKZ-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850874-PCA9412AUKZ
Ultra Librarian 3D Model Ultra Librarian PCA9412AUKZ CAD Model

Description

The NXP PCA9412AUKZ is a high-efficiency, synchronous step-down DC-DC converter that is designed to meet the rigorous requirements of today's portable and wearable electronics. This compact converter is part of NXP's power management integrated circuits, offering a perfect solution for devices that require a small form factor without compromising on performance.

Key Features

  • Input Voltage Range: The PCA9412AUKZ operates over a wide input voltage range from 2.3V to 5.5V, making it versatile for various battery technologies and systems that require a stable power supply from a USB interface or other power sources.
  • High-Efficiency Output: With an efficiency of up to 96%, this converter ensures minimal power loss and maximizes battery life, which is critical for portable applications.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V, providing the flexibility needed to power a broad range of ICs and devices.
  • Switching Frequency: A high 3MHz switching frequency allows the use of small, low-profile inductors and capacitors, reducing the overall solution size and making it ideal for space-constrained applications.
  • Output Current: It can deliver up to 1.5A of continuous output current, ensuring reliable performance for high-demand components.

Protection Features

The PCA9412AUKZ incorporates multiple protection features to ensure the safety and longevity of end-user devices. These include over-temperature protection, under-voltage lockout, and over-current protection. These safeguards help to prevent damage to the device in adverse conditions and enhance system reliability.

Applications

With its small package size and high-efficiency operation, the NXP PCA9412AUKZ is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Wireless Headphones and Earbuds
  • Portable Gaming Systems
  • IoT Devices

Overall, the NXP PCA9412AUKZ is an excellent choice for designers looking to optimize power management in compact electronic devices while ensuring performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7230 $57.8400
195+ $0.5937 $115.7715
305+ $0.5752 $175.4360
415+ $0.5567 $231.0305
540+ $0.5382 $290.6280
720+ $0.4828 $347.6160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess