EN
  • EN
  • DE

PCA9500BS

Part No PCA9500BS
Manufacturer NXP / Nexperia
Description 8-bit I2C and SMBus I/O port with 2-kbit EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235872-PCA9500BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9500BS CAD Model

Description

Overview of NXP PCA9500BS I/O Expander

The NXP PCA9500BS is a sophisticated integrated circuit designed to expand the I/O capabilities of microcontrollers and microprocessors in a wide range of applications. This device is particularly suitable for situations where additional I/O ports are required but the use of a larger microcontroller is not feasible due to space, cost, or power constraints.

Key Features

  • Integrated EEPROM: The PCA9500BS comes with an onboard 2-kbit EEPROM, providing non-volatile memory storage for user-defined data, which can be used for device configuration, identification, or storing application-specific information.
  • I2C-bus Interface: Featuring a serial I2C-bus interface, the PCA9500BS allows for easy communication with most microcontrollers, supporting both the standard (100 kHz) and fast (400 kHz) I2C-bus modes.
  • 8-bit I/O Expander: The device offers an 8-bit I/O port expander, which can be configured as inputs or outputs, providing additional flexibility for interfacing with sensors, switches, LEDs, and other peripherals.
  • Built-in Level Shifter: The PCA9500BS includes a level shifting function, enabling it to interface with different logic levels, which is particularly useful in multi-voltage systems.
  • Interrupt Output: An interrupt output is available and can be configured to alert the host microcontroller when an input state changes, enhancing system responsiveness and efficiency.

Applications

The PCA9500BS is versatile and can be used in various applications such as:

  • Industrial control systems
  • Home automation
  • Server motherboards
  • Consumer electronics

Technical Specifications

With a wide operating voltage range from 2.3 V to 5.5 V, the PCA9500BS ensures compatibility with a variety of logic levels and power supplies. The device is available in a small 16-pin TSSOP package, making it ideal for space-constrained applications.

By leveraging the PCA9500BS I/O expander, designers can optimize their systems for both performance and cost, making it an excellent choice for expanding I/O capabilities in a compact and efficient manner.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5897 $59.5631
55+ $2.1250 $116.8750
85+ $2.0586 $174.9810
116+ $1.9921 $231.0836
150+ $1.9258 $288.8700
201+ $1.7265 $347.0265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess