EN
  • EN
  • DE

PCA9512ADP,118

Part No PCA9512ADP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Buffers & Line Drivers LEVSHFT I2C/SMBUS BUFF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Logic Family PCA
Number of Input Lines 3 Input
Number of Output Lines 3 Output
Polarity Non-Inverting
Package / Case TSSOP-8
Quiescent Current 1 uA
Supply Voltage - Min 2.7 V
Supply Voltage - Max 5.5 V
Operating Supply Current 1.8 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Series PCA9512A
Brand NXP Semiconductors
Logic Type Bus Buffer
Operating Supply Voltage 2.7 V to 5.5 V
Product Type Buffers & Line Drivers
Standard Pack Qty 2500
Subcategory Logic ICs
Ultra Librarian 3D Model Ultra Librarian PCA9512ADP,118 CAD Model

Description

Product Overview: PCA9512ADP,118 by NXP

The PCA9512ADP,118 is a robust level-shifting hot-swappable I²C-bus and SMBus buffer designed by NXP Semiconductors, a leader in the development of advanced semiconductor solutions. This innovative component is engineered to enable the extension of an I²C-bus communication interface through a hot insertion and removal process without corrupting the data flow on the bus. It is particularly useful in applications where the bus needs to be dynamically reconfigured by adding or removing cards without the need to power down the system.

Key Features

  • Hot Swap Capability: Allows devices to be inserted into or removed from a live backplane without interrupting the operation of other devices on the I²C-bus.
  • Level Shifting: Provides level shifting between different voltage domains, allowing for communication between devices operating at different voltage levels.
  • Low Standby Current: Ensures minimal power consumption when the device is not actively driving the bus, making it suitable for power-sensitive applications.
  • High Noise Immunity: Incorporates glitch removal to ensure data integrity on the I²C-bus under noisy conditions.
  • Bus Capacitance Buffering: Allows for more devices or longer traces to be connected to the I²C-bus by buffering the bus capacitance.

Applications

The PCA9512ADP,118 is versatile and can be used in a variety of applications including, but not limited to:

  • Servers and Networking Equipment
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Peripheral Component Interconnects

Technical Specifications

The PCA9512ADP,118 operates over a wide supply voltage range and is available in a small surface-mount package. It is compliant with the I²C-bus specification and supports a data transfer rate that is suitable for most I²C-bus applications. The device's built-in hysteresis and noise suppression ensure reliable communication even in electrically noisy environments.

For detailed technical specifications, reference the product datasheet and support documentation provided by NXP Semiconductors.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $4.6787
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $1.0139
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $19.6200
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8139 $50.6502
44+ $2.3088 $101.5872
68+ $2.2367 $152.0956
93+ $2.1645 $201.2985
120+ $2.0924 $251.0880
160+ $1.8759 $300.1440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,720 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess