EN
  • EN
  • DE

PCA9515ADP,118

Part No PCA9515ADP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Interface - Signal Buffers, Repeaters I2C BUS REPEATER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Product Repeaters
Interface Type I2C, SMBus
Propagation Delay Time 82 ns
Maximum Clock Frequency 400 kHz
Supply Voltage - Max 3.6 V
Supply Voltage - Min 2.3 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Package / Case TSSOP-8
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Output Current 50 mA
Series PCA9515A
Type I2C, SMBus
Brand NXP Semiconductors
Number of Channels 2 Channel
Ciss - Input Capacitance 6 pF
Operating Supply Current 800 uA
Operating Supply Voltage 2.3 V to 3.6 V
Pd - Power Dissipation 100 mW
Product Type Signal Buffers, Repeaters
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA9515ADP,118 CAD Model

Description

The PCA9515ADP,118 is a high-quality I²C bus repeater designed by NXP Semiconductors, a trusted name in the electronics industry. This integrated circuit is essential for extending the reach of I²C communication buses beyond their typical limitations, ensuring reliable data transmission over longer distances or through areas with high electronic noise.

Key Features

  • Two-channel bidirectional buffer: The PCA9515ADP,118 is designed to work with two bidirectional lines, SDA and SCL, which are used for data and clock signals, respectively.
  • 5V tolerant: While operating at a supply voltage range of 2.3V to 3.6V, the device is tolerant to I²C bus signals up to 5V, making it versatile for various system designs.
  • Hot-swap capability: This feature allows the device to be inserted into a live backplane without disrupting the communication on the I²C bus, enhancing system flexibility and maintenance.
  • Active-high repeater enable input: The repeater can be enabled or disabled through a dedicated input, providing additional control to system designers.
  • Low standby current: The PCA9515ADP,118 is designed to consume minimal power when not actively repeating signals, making it suitable for power-sensitive applications.

Applications

The PCA9515ADP,118 is ideal for a wide range of applications that require robust I²C signal buffering and extension. Its applications include, but are not limited to:

  • Server motherboard designs
  • Telecommunications equipment
  • Industrial control systems
  • Networking infrastructure
  • Consumer electronics that require complex I²C communication networks

Package and Quality

The device comes in a TSSOP-8 package, which is compact and suitable for space-constrained applications. NXP's commitment to quality ensures that the PCA9515ADP,118 meets the stringent requirements of industrial and commercial applications, offering reliability and performance.

Overall, the PCA9515ADP,118 from NXP is an indispensable component for any design engineer looking to enhance the capabilities of their I²C communication bus systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3327 $51.5685
325+ $0.3116 $101.2700
500+ $0.3011 $150.5500
715+ $0.2800 $200.2000
930+ $0.2695 $250.6350
1,160+ $0.2590 $300.4400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,700 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess