EN
  • EN
  • DE

PCA9515DP,118

Part No PCA9515DP,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description Interface - Signal Buffers, Repeaters I2C BUS REPEATER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Product Repeaters
Interface Type I2C, SMBus
Propagation Delay Time 98 ns
Maximum Clock Frequency 400 kHz
Supply Voltage - Max 3.6 V
Supply Voltage - Min 3 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Package / Case TSSOP-8
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Input Type Open Drain
Output Current 50 mA
Output Type Open Drain
Type I2C, SMBus
Brand NXP Semiconductors
Number of Channels 2 Channel
Ciss - Input Capacitance 6 pF
Operating Supply Current 2.3 mA
Operating Supply Voltage 3 V to 3.6 V
Pd - Power Dissipation 100 mW
Product Type Signal Buffers, Repeaters
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA9515DP,118 CAD Model

Description

NXP PCA9515DP,118 - I²C Bus Repeater

The NXP PCA9515DP,118 is a robust I²C bus repeater designed to provide bidirectional voltage-level translation and buffering for I²C bus and SMBus applications. This integrated circuit ensures reliable data transmission over extended distances or when connecting a high number of devices on the same bus. It is particularly useful in applications where signal integrity may be compromised due to capacitive loading or when interfacing between devices operating at different voltage levels.

The PCA9515DP,118 features two bidirectional channels, A and B, which can be used to segment a bus system. Each channel is capable of translating different voltage levels, allowing for seamless communication between devices operating at voltages ranging from 2.3V to 5.5V. This level of versatility makes the PCA9515DP,118 an excellent choice for multi-voltage systems.

One of the key benefits of the PCA9515DP,118 is its ability to isolate capacitive loads and bus faults. By using this repeater, designers can prevent a faulty device from compromising the integrity of the entire I²C bus. The repeater's buffering capability ensures that signals are strong and stable, even across longer distances or in noisy environments.

The PCA9515DP,118 comes in a TSSOP-8 package, providing a compact solution that is easy to integrate into a variety of designs. Its small footprint is ideal for space-constrained applications such as portable devices, consumer electronics, and industrial control systems.

Additional features of the PCA9515DP,118 include hot-swap capability, which allows devices to be inserted into or removed from the bus without powering down the system. It also supports standard mode, fast mode, and fast mode plus I²C protocols, ensuring compatibility with a wide range of I²C devices.

In conclusion, the NXP PCA9515DP,118 is a high-performance I²C bus repeater that offers voltage-level translation, signal buffering, and fault isolation. Its versatility, compact size, and support for various I²C protocols make it an essential component for enhancing I²C bus reliability and functionality in complex electronic systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
Lowest to $23.9243
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3717 $50.1795
330+ $0.3050 $100.6500
510+ $0.2954 $150.6540
700+ $0.2859 $200.1300
905+ $0.2764 $250.1420
1,215+ $0.2478 $301.0770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,081,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess