EN
  • EN
  • DE

PCA9533D/02

Part No PCA9533D/02
Manufacturer NXP / Nexperia
Description 4-bit I2C-bus LED dimmer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235943-PCA9533D/02
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9533D/02 CAD Model

Description

The PCA9533D/02 is an advanced 4-bit I²C-bus LED dimmer produced by NXP Semiconductors. This compact, surface-mount device is part of NXP's extensive line of LED controllers and dimmers, designed to offer precise brightness control with minimal external components required.

The PCA9533D/02 is built for versatility and efficiency, suitable for a wide range of applications, including status or indicator lighting, LCD backlights, and keypad backlights for mobile devices. Its 4-bit I²C-bus interface with 16-step dimming allows for seamless integration with microcontrollers and other I²C-bus-compatible devices, making it a convenient choice for designers looking to enhance the user interface of their products.

Key features of the PCA9533D/02 include:

  • 4 individually controlled LED outputs
  • 16-step programmable brightness control for each output
  • Operating power supply voltage range of 2.3 V to 5.5 V
  • Internal oscillator requires no external components
  • Active LOW reset input
  • Low standby current consumption
  • 400 kHz I²C-bus interface (Fast-mode I²C-bus)
  • ESD protection exceeds 2000 V HBM per JESD22-A114, and 1000 V CDM per JESD22-C101

The PCA9533D/02 is also designed with the environment in mind, as it is compliant with the RoHS (Restriction of Hazardous Substances) directive, ensuring that it is free from certain hazardous materials commonly used in electronics.

For ease of integration, the PCA9533D/02 comes in a small 8-pin SO package, making it a space-saving solution for compact electronic assemblies. Its low power consumption and programmable dimming capabilities make it an energy-efficient choice for battery-operated devices.

In summary, the NXP PCA9533D/02 LED dimmer is a highly functional, programmable lighting solution that offers designers the flexibility and performance necessary for advanced LED lighting applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7764 $62.1740
80+ $1.4576 $116.6080
125+ $1.4114 $176.4250
170+ $1.3664 $232.2880
220+ $1.3213 $290.6860
295+ $1.1839 $349.2505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess