The SN74LS09NS, manufactured by Texas Instruments, is a semiconductor device that belongs to the 74LS logic family. This integrated circuit is designed to perform the logical function of a quadruple 2-input positive-AND gate. It is a crucial component for various digital systems where logic operations are fundamental.
Key Features
- Logic Type: AND Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Output Type: Standard
- Operating Voltage: 5V
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC
- Operating Temperature: 0°C ~ 70°C
Product Description
The SN74LS09NS is a device that offers four independent 2-input AND gates in a single package. Each gate performs the Boolean function Y = A • B in positive logic, where Y is the output, and A and B are the inputs. The device operates at a standard 5V, which is typical for the 74LS series, making it compatible with TTL (Transistor-Transistor Logic) power levels.
With its surface mount design, the SN74LS09NS is suitable for automated assembly processes and is packaged in a 14-SOIC format, which is ideal for space-constrained applications. The operating temperature range of 0°C to 70°C ensures reliable performance in a variety of environmental conditions.
This integrated circuit is a preferred choice for digital applications where low power consumption and high functionality are required. It is widely used in computer systems, data processing, industrial controls, and consumer electronics. The SN74LS09NS, with its robust design and reliable performance, represents Texas Instruments' commitment to high-quality and durable logic devices.
Applications
- Binary arithmetic operations
- Data processing systems
- Control systems
- Logic interface applications
- Consumer electronics