EN
  • EN
  • DE

PCA9536DP

Part No PCA9536DP
Manufacturer NXP / Nexperia
Description 4-bit I2C and SMBus I/O port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235967-PCA9536DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9536DP CAD Model

Description

NXP PCA9536DP I/O Expander

The NXP PCA9536DP is a highly versatile 4-bit I/O (Input/Output) expander that offers a simple solution for expanding the I/O capabilities of any microcontroller or I/O-limited system. This device is part of NXP's extensive PCA953x family of I/O expanders and is designed to provide additional I/O ports by interfacing with the system through a two-wire I²C-bus/SMBus.

With its compact TSSOP8 (Thin Shrink Small Outline Package) footprint, the PCA9536DP is suitable for space-constrained applications and is designed for a wide operating voltage range from 2.3V to 5.5V. This makes it an ideal choice for interfacing with both 3.3V and 5V systems, providing design flexibility and compatibility with various logic levels.

Key features of the PCA9536DP include:

  • Four configurable I/O pins that can be independently set as either inputs or outputs, allowing for a customizable interface based on specific application needs.
  • Polarity inversion register that enables the inversion of the polarity of the input port data, offering additional flexibility in interfacing with external components.
  • Low standby current, which is crucial for battery-powered and power-sensitive applications where energy efficiency is a priority.
  • Active LOW interrupt output that signals the host microcontroller when an input state has changed, enabling efficient polling and improved system response times.
  • Internal power-on reset that ensures the I/O pins are configured as inputs at power-up, reducing the risk of unintended outputs during system initialization.
  • No-glitch power-up for the output ports, which helps in avoiding transient signals upon device power-up, contributing to system stability.

The PCA9536DP is an excellent choice for system designers looking to increase the number of I/O ports without incurring the cost, complexity, and space requirements of additional microcontrollers. Its applications span across various industries, including consumer electronics, automotive, industrial control, and mobile devices, among others.

Overall, the NXP PCA9536DP provides a simple, cost-effective, and reliable method for I/O expansion, making it an essential component for any project that requires additional I/O capabilities with minimal hardware changes.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0141 $50.7050
110+ $0.9499 $104.4890
165+ $0.9178 $151.4370
235+ $0.8536 $200.5960
305+ $0.8215 $250.5575
380+ $0.7895 $300.0100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess