EN
  • EN
  • DE

PCA9538PW,118

Part No PCA9538PW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Interface - I/O Expanders I2C/SMBUS 8BIT GPIO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series PCA9538
Mounting Style SMD/SMT
Package / Case TSSOP-16
Interface Type I2C, Serial, SMBus
Number of I/Os 8 I/O
Interrupt Output With Interrupt
Supply Voltage - Min 2.3 V
Supply Voltage - Max 5.5 V
Maximum Clock Frequency 400 kHz
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
ESD Protection 2 kV
Input Voltage 5 V
Output Current 50 mA
Output Type Open Drain
Output Voltage 5 V
Brand NXP Semiconductors
Logic Family PCA9538
Logic Type I2C, SMBus
Operating Supply Current 104 uA
Operating Supply Voltage 2.3 V to 5.5 V
Pd - Power Dissipation 200 mW
Product Type I/O Expanders
Standard Pack Qty 2500
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian PCA9538PW,118 CAD Model

Description

The NXP PCA9538PW,118 is a highly versatile 8-bit I/O expander that offers a simple solution for expanding the input/output capabilities of an I²C or SMBus compatible microcontroller. This device is part of NXP's extensive interface products portfolio and is designed to provide additional I/O ports with minimal additional circuitry, making it ideal for applications with limited GPIOs.

Key Features

  • Interface: I²C-bus/SMBus interface operating at frequencies of up to 400 kHz, which allows for easy integration with most microcontrollers.
  • I/O Ports: 8 programmable I/O pins that can be configured as inputs or outputs, providing flexibility for a wide range of applications.
  • Interrupt Output: An interrupt output is provided to signal the host microcontroller when an input state has changed, enhancing system responsiveness and efficiency.
  • Power Supply: Operating voltage range of 2.3V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Packaging: Offered in a TSSOP16 package, it is compact and suitable for space-constrained applications.
  • Power-On Reset: Inputs are not locked to a default state until the power supply reaches a stable level, thus preventing unnecessary power consumption during start-up.
  • Polarity Inversion: Input polarity inversion register to invert the polarity of the input port data.

Applications

The PCA9538PW,118 is designed for a variety of applications where an increase in I/O is necessary, such as:

  • Servers
  • Personal computers
  • Industrial control
  • Medical equipment
  • Gaming consoles
  • Consumer electronics

Conclusion

With its easy-to-use I²C and SMBus interface, low power consumption, and a wide range of applications, the NXP PCA9538PW,118 is an ideal choice for designers looking to expand the I/O capabilities of their systems without significant cost or complexity. Its compact size and rich feature set make it an invaluable component for any project requiring additional I/Os.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 8B 16QFN
Lowest to $4.9866
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
Texas Instruments
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $4.3985

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1066 $55.3300
115+ $0.9080 $104.4200
175+ $0.8796 $153.9300
235+ $0.8512 $200.0320
305+ $0.8228 $250.9540
410+ $0.7377 $302.4570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,520 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess