EN
  • EN
  • DE

PCA9539APW

Part No PCA9539APW
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC GPIO EXPANDER 24TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Active
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379434-PCA9539APW
Ultra Librarian 3D Model Ultra Librarian PCA9539APW CAD Model

Description

The NXP PCA9539APW is a robust, high-performance 16-bit I/O expander designed to provide additional GPIO capabilities to microcontroller systems via the I²C-bus and SMBus. This device is particularly useful in situations where the microcontroller needs to control more devices than the number of available pins it has.

Key Features

  • 16-bit Input/Output port expander with interrupt output
  • I²C-bus to parallel port expander
  • Operating power supply voltage range of 2.3V to 5.5V
  • 400 kHz I²C-bus interface (Fast-mode I²C)
  • Active LOW interrupt output
  • Low standby current
  • Compatible with most microcontrollers
  • 40-bit I²C-bus address for use with up to 64 devices on the same bus
  • Available in TSSOP24 package

Applications

The PCA9539APW is versatile and can be used in a wide array of applications. These include, but are not limited to:

  • Servers
  • Personal computers
  • Industrial control
  • Medical equipment
  • Mobile phones
  • Consumer electronics

Product Description

The PCA9539APW by NXP is a 24-pin TSSOP (Thin Shrink Small Outline Package) device that offers a simple solution to expand the I/O capabilities of an I²C-bus. Each of the 16 I/O pins can be individually configured as an input or output, allowing for a flexible adaptation to specific needs. The device's interrupt output can be connected to the interrupt logic of the microcontroller, thereby ensuring that the microcontroller is notified of any input changes without the need for constant polling.

With its wide operating voltage range and low power consumption, the PCA9539APW is ideal for battery-operated devices. The I²C-bus interface supports standard and fast modes, making it suitable for a broad spectrum of speed requirements. Its robust design and ease of integration make it a preferred choice for engineers and designers looking to enhance their systems with additional I/Os without incurring significant costs or complexity.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $2.0700
Zilog
Need more? Email Us
Maxim Integrated
IC CTLR OVP W/FET 5.80V 8-UDFN
Lowest to $10.8970
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Maxim Integrated
IC CTLR OVP W/FET 6.35V 8-UDFN
Lowest to $3.3137
Cypress Semiconductor Corp
IC MEMORY 14SOIC
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Maxim Integrated
IC SILICON SERIAL NUMBER TO-92
Lowest to $1.2137

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8154 $59.1234
50+ $2.3100 $115.5000
78+ $2.2379 $174.5562
107+ $2.1656 $231.7192
138+ $2.0935 $288.9030
185+ $1.8769 $347.2265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,964 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess