EN
  • EN
  • DE

PCA9539RPW/Q900J

Part No PCA9539RPW/Q900J
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC XPND 400KHZ I2C SMBUS 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Number of I/O 16
Interface I²C, SMBus
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number PCA9539
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370778-PCA9539RPW/Q900J
Ultra Librarian 3D Model Ultra Librarian PCA9539RPW/Q900J CAD Model

Description

NXP PCA9539RPW/Q900J Remote 16-bit I/O Expander

The NXP PCA9539RPW/Q900J is a robust remote 16-bit I/O expander designed to provide additional I/O capabilities to microcontroller systems in a space-efficient manner. This device is part of NXP's extensive I/O expanders portfolio, providing a versatile solution for systems with limited GPIOs.

Key Features

  • Interface: The PCA9539RPW/Q900J communicates through a bidirectional I²C-bus and features an interrupt output for input change notification, which enhances its utility in complex embedded systems.
  • Voltage Range: It operates across a wide voltage range from 2.3V to 5.5V, making it suitable for a variety of logic levels and ensuring compatibility with both 3.3V and 5V microcontrollers.
  • Output Current: Each I/O can sink or source up to 25 mA, providing sufficient current for most peripheral devices, while total package sink and source capability is 200 mA.
  • 16-bit I/O: The device offers 16-bit of general-purpose parallel input and output expansion, which is ideal for applications where pins on the microcontroller are at a premium.
  • Configurability: The I/Os can be individually set to input or output by writing to the configuration register, offering flexibility in application design.
  • Power-Up State: All I/O pins are set to inputs at power-up to prevent unintended outputs that might disrupt connected devices.

Applications

The PCA9539RPW/Q900J is adept for use in a range of applications where I/O expansion is necessary. This includes industrial control, home automation, server motherboards, and any system that requires additional I/O ports without the need for a larger microcontroller or processor. Its robust design ensures reliable operation in various environments and applications.

Package and Quality

This I/O expander comes in a TSSOP-24 package, offering a compact footprint for space-constrained applications. NXP's commitment to quality ensures that the PCA9539RPW/Q900J meets the stringent requirements of industrial and commercial device standards.

You May Also Be Interested in

Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.4847
Microchip Technology
Lowest to $1.0848
Microchip Technology
Lowest to $1.1320
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SSOP
Lowest to $1.5682
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us
Texas Instruments
IC XPNDR 1MHZ I2C 10VSSOP
Lowest to $1.7594
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.4667
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1864 $50.9824
39+ $2.6145 $101.9655
60+ $2.5328 $151.9680
82+ $2.4511 $200.9902
106+ $2.3694 $251.1564
142+ $2.1243 $301.6506
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess