EN
  • EN
  • DE

PCA9539RPW

Part No PCA9539RPW
Manufacturer NXP / Nexperia
Description 16-bit I2C-bus and SMBus low power I/O port with interrupt and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235979-PCA9539RPW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9539RPW CAD Model

Description

The NXP PCA9539RPW is a robust 16-bit I/O expander designed to provide general-purpose remote I/O expansion for most microcontroller families via the I²C-bus interface. This versatile device offers a flexible solution for system designers looking to add more I/O ports to a microcontroller or to circumvent the limitations of the number of I/O pins available in a compact or complex system.

Key Features

  • Interface: I²C-bus/SMBus compatible, operating up to 400 kHz.
  • Ports: 16-bit I/O ports which can be configured as inputs or outputs.
  • Interrupt Output: Configurable interrupt output which can be connected to the interrupt logic of the microcontroller.
  • Power Supply: Operating voltage range from 2.3V to 5.5V, making it suitable for a wide variety of applications and logic levels.
  • Polarity Inversion: Input port polarity inversion function to adapt to the polarity needs of different microcontrollers.
  • Output Drive Capability: Open-drain or quasi-bidirectional output modes.
  • Low Standby Current: Suitable for battery-powered applications due to its low standby current.
  • Package: Available in TSSOP-24 (thin shrink small outline package) which is ideal for space-constrained applications.

Applications

The PCA9539RPW is suitable for a wide range of applications, including:

  • Servers
  • Personal computers
  • Industrial control
  • Battery management
  • Medical equipment
  • Home automation

Easy Integration

With its simple I²C-bus interface, the PCA9539RPW can be easily integrated into existing systems, offering a seamless way to expand the available I/O without the need for significant hardware changes or complex wiring. Its compatibility with various microcontroller logic levels ensures that it can be used in diverse environments without the need for additional level shifters.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2312 $51.3176
55+ $1.8307 $100.6885
85+ $1.7735 $150.7475
117+ $1.7163 $200.8071
151+ $1.6591 $250.5241
202+ $1.4875 $300.4750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess