EN
  • EN
  • DE

PCA9541AD/01

Part No PCA9541AD/01
Manufacturer NXP / Nexperia
Description 2-to-1 I2C-bus master selector with interrupt logic and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235983-PCA9541AD/01
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9541AD/01 CAD Model

Description

The NXP PCA9541AD/01 is a sophisticated 2-to-1 I2C-bus master selector designed with multiplexing in mind. This integrated circuit is part of NXP Semiconductors' advanced range of I2C-bus interface products and is essential for applications where multiple I2C masters need to communicate with a single I2C slave. Its primary function is to provide seamless channel selection through an I2C-bus interface, which allows two masters to take turns in communicating with a single slave device without electrical interference or data collision.

Key Features

  • Multi-Master Capability: The PCA9541AD/01 supports systems with multiple I2C masters, allowing them to share a common I2C bus and communicate with the same slave devices.
  • Channel Selection: It features an active LOW interrupt input and an active LOW interrupt output that facilitate the selection of the active master channel.
  • Low Standby Current: The device is designed for low power consumption, featuring a standby current that is ideal for power-sensitive applications.
  • High Noise Immunity: With built-in noise filters and Schmitt triggers on SDA and SCL inputs, the PCA9541AD/01 provides reliable operation even in noisy environments.
  • Operating Power: It operates on a power supply voltage range from 2.3V to 3.6V, making it suitable for various low-voltage applications.
  • Packaging: The device is available in a small-outline package, ensuring a compact footprint for space-constrained designs.

Applications

The PCA9541AD/01 is versatile and can be used in a wide range of applications, including:

  • Redundant and fail-safe systems where multiple masters need to control a single slave device.
  • Server management, where multiple processors may need access to shared resources such as system monitoring sensors or EEPROMs.
  • Industrial control systems that require multiple controllers to interface with a single peripheral device.

In conclusion, the NXP PCA9541AD/01 I2C Multiplexer is a highly reliable and efficient solution for complex I2C-based communication systems requiring multi-master functionality. Its robust design and advanced features make it an excellent choice for engineers looking to optimize their I2C communications.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3747 $59.3675
60+ $1.9485 $116.9100
92+ $1.8873 $173.6316
127+ $1.8261 $231.9147
164+ $1.7660 $289.6240
219+ $1.5835 $346.7865
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess