EN
  • EN
  • DE

PCA9548AD

Part No PCA9548AD
Manufacturer NXP / Nexperia
Description 8-channel I2C switch with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236030-PCA9548AD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9548AD CAD Model

Description

Introducing the PCA9548AD I2C Multiplexer from NXP Semiconductors

The PCA9548AD is a high-performance, 8-channel I2C-bus switch with an impressive set of features designed to facilitate communication with multiple I2C devices that share the same bus. Manufactured by NXP Semiconductors, a leader in the industry, this multiplexer is an ideal solution for applications that require expansion of I2C bus to communicate with multiple slave devices, or when addressing conflicts need to be resolved.

Key Features

  • Eight bidirectional translating switches: The PCA9548AD can control up to eight separate I2C buses, making it incredibly versatile for complex electronic systems.
  • Channel selection via I2C bus: The channels can be selected through the I2C bus itself, enabling dynamic configuration and management.
  • Active LOW reset input: A hardware reset feature provides an additional layer of control by allowing the device to be reset through an external signal.
  • Power-up with all switch channels deselected: This safety feature ensures that all channels are in a known state upon power-up, preventing any unintended communication.
  • Low standby current: Energy efficiency is key in modern electronics, and the PCA9548AD delivers with its low standby current.
  • 5V tolerant inputs: The device is robust and can tolerate up to 5V on its inputs, even when powered down to 3.3V, providing great flexibility in mixed-voltage systems.
  • No glitch on power-up: The PCA9548AD ensures a smooth power-up sequence without any glitches that could disrupt the I2C bus.
  • Supports hot insertion: Devices can be added or removed from the I2C bus without the need to power down the system, facilitating maintenance and upgrades.

Applications

The PCA9548AD is suitable for a wide range of applications, particularly where multiple I2C devices with identical addresses are used or when the number of I2C devices exceeds the bus capacity. Common use cases include:

  • Server motherboards
  • Telecommunication systems
  • Industrial control systems
  • Medical equipment

With its robust design and advanced features, the NXP PCA9548AD is a powerful tool for expanding I2C capabilities in complex electronic systems, ensuring efficient and reliable communication across multiple channels.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess