EN
  • EN
  • DE

PCA9552PW

Part No PCA9552PW
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description LED Driver 550uA Supply Current 24-Pin TSSOP / IC LED DRVR LIN DIM 25MA 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Power Switch
Internal Switch(s) Yes
Number of Outputs 16
Operating Input Voltage(Min) 2.3V
Maximum Supply Voltage 5.5V
Channel Output Current 25mA
Frequency 400kHz
Dimming I2C
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 091394-PCA9552PW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCA9552PW
Introduction Date February 24, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PCA9552PW CAD Model

Description

NXP PCA9552PW LED Driver IC

The NXP PCA9552PW is a sophisticated 16-bit I²C-bus LED driver designed to control individual LED intensity with precision. This integrated circuit (IC) is part of NXP's expansive range of lighting solutions, tailored for applications that require variable intensity levels and low power consumption.

Encased in a TSSOP-24 package, the PCA9552PW operates over a supply voltage range of 2.3 V to 5.5 V, making it versatile for various low voltage applications. The device is capable of driving up to 16 LEDs individually, with each output programmable to off, on, or blinking at a programmable rate. This level of control allows for intricate lighting patterns and signals to be created, which is essential in user interfaces and status indicator applications.

One of the key features of the PCA9552PW is its built-in oscillator for blink rate control, which eliminates the need for external timing components. This not only simplifies the design but also saves board space and reduces the overall bill of materials. The blink rate is programmable via the I²C interface, providing designers with flexibility in creating visual effects.

Furthermore, the PCA9552PW incorporates 256-step brightness control, enabling fine-tuning of LED intensity. This feature is particularly useful in applications where varying light intensity is required, such as backlight dimming in consumer electronics or indicator lights in automotive dashboards.

The device's I²C-bus interface supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes, ensuring compatibility with a broad range of microcontrollers and allowing for easy integration into existing systems. Additionally, the PCA9552PW is designed with an active LOW reset input, which clears the serial interface and turns off all the LED outputs, providing a reliable fail-safe mechanism.

Overall, the NXP PCA9552PW is an ideal choice for engineers and designers looking for a flexible, power-efficient LED driver capable of delivering a high degree of control and customization for their lighting solutions. Whether it's for industrial controls, consumer electronics, or automotive applications, the PCA9552PW provides the functionality needed to enhance the visual experience.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6607 $51.4817
65+ $1.5536 $100.9840
100+ $1.5000 $150.0000
144+ $1.3929 $200.5776
187+ $1.3393 $250.4491
234+ $1.2858 $300.8772
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess