EN
  • EN
  • DE
  • IT

PCA9554ATS,118

Part No PCA9554ATS,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 107990-PCA9554ATS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9554ATS,118 CAD Model

Description

Product Overview: PCA9554ATS,118

The PCA9554ATS,118 is a sophisticated 8-bit I/O expander produced by NXP Semiconductors, a leader in the industry known for its high-quality and innovative electronic components. This particular device is designed to provide additional I/O capabilities to microcontrollers via the two-line bidirectional I²C-bus (Inter-Integrated Circuit). The PCA9554ATS,118 is especially useful in applications where I/O pins on a microcontroller are limited and additional inputs/outputs are necessary.

Key Features:

  • I²C Interface: The device supports a fast I²C-bus interface with speeds up to 400 kHz, allowing seamless communication with microcontrollers and other I²C-compatible devices.
  • 8-bit I/O Ports: It comes equipped with eight programmable I/O pins that can be configured as inputs or outputs, providing versatility for a wide range of applications.
  • Interrupt Output: An interrupt output is provided that can be activated when the input state changes, enabling the microcontroller to respond to input events without the need for constant polling.
  • Low Standby Current: The PCA9554ATS,118 is designed for low power consumption, with a typical standby current of only 10 μA, making it ideal for battery-powered and power-sensitive applications.
  • Polarity Inversion: Input polarity inversion is supported, allowing the user to adapt the device to their specific needs without hardware changes.
  • Multiple Address Options: The device features three hardware address pins, allowing up to eight PCA9554A devices on the same I²C-bus without address conflict.

Applications:

The PCA9554ATS,118 is suitable for a variety of applications, including:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Home automation
  • Robotics

Package and Quality:

This I/O expander is offered in a TSSOP16 package, which is compact and suitable for space-constrained applications. It is also compliant with the RoHS directive, ensuring adherence to environmental standards and regulations. As with all NXP products, the PCA9554ATS,118 is manufactured to high quality and reliability standards, making it a trustworthy choice for both commercial and industrial use.

You May Also Be Interested in

ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Infineon Technologies
IC XPNDR 100KHZ I2C 48SSOP
Lowest to $29.6399
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8164 $74.4492
7+ $20.3626 $142.5382
10+ $19.7261 $197.2610
14+ $19.0896 $267.2544
18+ $18.4532 $332.1576
24+ $16.5439 $397.0536
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess