EN
  • EN
  • DE

PCA9555BS,118

Part No PCA9555BS,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HVQFN (4x4)
Win Source Part Number 026484-PCA9555BS,118
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9555BS,118 CAD Model

Description

Introducing the PCA9555BS,118 - A Robust I/O Expander from NXP Semiconductors

The PCA9555BS,118 is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is part of the PCA9555 series, which are 16-bit I/O expanders for the two-line bidirectional bus (I2C) designed to provide general-purpose remote I/O expansion for most microcontroller families.

With its compact HVQFN24 package, the PCA9555BS,118 is optimized for space-constrained applications. Each IC contains two 8-bit Configuration, Input, Output, and Polarity Inversion registers to configure each I/O pin as input or output. This versatility allows for a wide range of applications, from extending the number of I/O ports for microcontrollers to developing sophisticated control systems in automotive and industrial environments.

The PCA9555BS,118 operates over a power supply range of 2.3V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. This flexibility ensures that the device can be used in various power environments without the need for additional level shifters.

One of the key features of the PCA9555BS,118 is its built-in level shifting functionality. This feature allows the I2C-bus to interface with I/O signals of a different voltage level, providing seamless communication between devices operating at different voltages. Additionally, the device supports both 400 kHz I2C Fast-mode and 100 kHz I2C Standard-mode, ensuring compatibility with a wide range of I2C bus speeds.

For enhanced robustness, the PCA9555BS,118 includes an active LOW interrupt output which flags changes on the input ports, eliminating the need for the host to continuously poll the expander. This interrupt feature is particularly useful in power-sensitive applications where system resources need to be managed efficiently.

The PCA9555BS,118 from NXP Semiconductors is an ideal solution for designers looking to increase the I/O capabilities of their microcontroller-based systems without incurring significant cost or complexity. Its ease of use, combined with its powerful features, make it an indispensable component for a wide array of electronic designs.

Whether you're working on consumer electronics, automotive interfaces, or complex industrial control systems, the PCA9555BS,118 provides the reliability and functionality needed to enhance your project's capabilities.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Microchip Technology
IC XPNDR 3.4MHZ I2C 28SDIP
Lowest to $4.3657
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $7.2762
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3655 $52.0410
52+ $1.9409 $100.9268
80+ $1.8803 $150.4240
110+ $1.8196 $200.1560
143+ $1.7590 $251.5370
191+ $1.5770 $301.2070
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,550 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess