EN
  • EN
  • DE

PCA9564PW,118

Part No PCA9564PW,118
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC CTRL PARALLEL/I2C BUS 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I²C Controller - Parallel Interface 20-TSSOP
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name PCA9564
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PCA9564PW-T, 568-11922-6, 568-11922-2, PCA9564PW-T-ND, 935272893118, 568-11922-1, PCA9564PW,118-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888717-PCA9564PW,118
Ultra Librarian 3D Model Ultra Librarian PCA9564PW,118 CAD Model

Description

Product Overview: PCA9564PW,118 by NXP Semiconductors

The PCA9564PW,118 is a sophisticated integrated circuit designed by NXP Semiconductors, tailored for the efficient interfacing with the I²C-bus. This robust component is an I²C-bus controller that enables a parallel interface to communicate with the I²C-bus. It is an essential element for applications where the microcontroller lacks an I²C-bus interface or when additional I²C-bus ports are required.

Enclosed in a TSSOP28 package, the PCA9564PW,118 offers a compact footprint while providing a rich set of features. It operates over a wide supply voltage range from 2.3V to 5.5V, which makes it suitable for various applications and compatible with both 3.3V and 5V logic levels. This versatility ensures that the PCA9564PW,118 can be easily integrated into diverse system designs.

The device supports both the standard (100 kHz) and fast (400 kHz) I²C-bus modes, giving designers the flexibility to choose the appropriate speed for their application. Additionally, it has an 8-bit parallel bus interface, which is programmable and can be directly connected to most microprocessors for seamless data flow.

The PCA9564PW,118 is designed with an interrupt output that provides a handshake mechanism for the parallel interface, ensuring efficient communication and data transfer between the I²C-bus and the host. This feature is particularly useful for managing I²C-bus communication in real-time systems where timely data processing is critical.

NXP's commitment to reliability and quality is evident in the PCA9564PW,118, which includes built-in safety features such as glitch-free power-up and power-down to protect the I²C-bus system. It also provides noise filtering and a slew rate control on the I²C-bus lines, which minimizes signal distortion and improves data integrity over long cable runs.

Ideal for applications in telecommunications, computing, and consumer electronics, the PCA9564PW,118 from NXP is a trusted solution for expanding I²C-bus capabilities. Its ease of use and comprehensive feature set make it an excellent choice for designers looking to enhance their system's communication interfaces.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess