Product Overview: PCA9564PW by NXP Semiconductors
The PCA9564PW is an integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This device is a parallel bus to I2C-bus protocol converter and interface, which enables seamless communication between a standard parallel-bus microcontroller and an I2C-bus. This capability is essential for applications requiring the integration of the I2C-bus with legacy systems that operate with parallel interfaces.
Key Features
- Interface: Provides a bridge between a parallel interface and an I2C-bus, allowing for a straightforward integration.
- Operating Voltage: This device supports a wide range of supply voltages from 2.5V to 5.5V, making it versatile for various applications.
- Speed: Supports both the Standard-mode (100 kbit/s) and Fast-mode (400 kbit/s) I2C-bus specifications for adaptable speed requirements.
- Package: Comes in a TSSOP20 package that is suitable for space-constrained applications.
Applications
The PCA9564PW is ideal for a variety of applications where a parallel bus system needs to communicate with I2C-bus devices. These applications include, but are not limited to:
- Industrial control systems
- Automotive networks
- Embedded systems
- Server management
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
2.5V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
TSSOP20 |
| Bus Speed |
100 kbit/s (Standard-mode), 400 kbit/s (Fast-mode) |
With its robust design and NXP's commitment to quality, the PCA9564PW is a reliable choice for designers looking to bridge parallel and I2C-bus architectures in their systems.