EN
  • EN
  • DE

M74HC00B1R

Part No M74HC00B1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description NAND Gate 4-Element 2-IN CMOS 14-Pin PDIP Tube / IC GATE NAND 4CH 2-INP 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V ~ 1.8 V
Logic Level - High 1.5 V ~ 4.2 V
Max Propagation Delay @ V, Max CL 13ns @ 6V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 785120-M74HC00B1R
Popularity Medium
Supply and Demand Status Limited
Family Name M74HC00
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M74HC00B1R CAD Model

Description

STMicroelectronics M74HC00B1R Product Overview

The M74HC00B1R is a high-speed CMOS Quad 2-Input NAND Gate IC crafted by the renowned semiconductor manufacturer STMicroelectronics. This integrated circuit is designed to deliver robust performance and is suitable for a wide range of applications in the electronics industry. The M74HC00B1R is a part of the HC family, which signifies that it combines silicon-gate CMOS technology with high-speed operation, comparable to the LSTTL (Low Power Schottky TTL).

Key Features

  • Logic Type: The device features Quad 2-Input NAND Gates, providing the basic building blocks for digital circuits.
  • Supply Voltage Range: It operates on a wide supply voltage range from 2V to 6V, making it versatile for various logic level requirements.
  • High Speed: The M74HC00B1R boasts a balanced propagation delay and transition times, ensuring high-speed operation.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is a critical feature for power-sensitive applications.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, providing sufficient current for most applications.
  • Pin and Function Compatibility: This IC is pin-compatible with the equivalent Bipolar (TTL) and allows for a seamless transition between different logic families.

Applications

The M74HC00B1R is adept for various applications due to its high-speed and low-power characteristics. It can be used in:

  • Logic circuits and computing
  • Signal processing
  • Control systems
  • Data management devices
  • Consumer electronics

Package and Quality

The M74HC00B1R is offered in a DIP14 (Dual In-line Package) which is widely used and easy to integrate into a variety of circuit boards. STMicroelectronics ensures that each IC meets rigorous quality standards, providing reliability and performance that engineers and designers can trust.

Environmental and Compliance Information

STMicroelectronics is committed to environmental sustainability and ensures that the M74HC00B1R complies with RoHS (Restriction of Hazardous Substances) directives, making it suitable for use in environmentally-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2935 $58.7000
480+ $0.2409 $115.6320
745+ $0.2333 $173.8085
1,025+ $0.2258 $231.4450
1,325+ $0.2183 $289.2475
1,775+ $0.1957 $347.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess