EN
  • EN
  • DE

MAX1761EEE+

Part No MAX1761EEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.5 V to 20 V
Frequency - Switching 250kHz, 350kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QSOP
Win Source Part Number 021238-MAX1761EEE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1761EEE+ CAD Model

Description

Maxim Integrated MAX1761EEE+ Step-Down DC-DC Converter

The MAX1761EEE+ is a highly efficient, compact, step-down DC-DC converter from Maxim Integrated, designed to deliver a stable and reliable power supply in a variety of electronic applications. This versatile component is ideal for portable devices, as it can efficiently convert higher voltage inputs into a lower voltage output, while minimizing the power loss typically associated with voltage conversion.

One of the key features of the MAX1761EEE+ is its wide input voltage range, which spans from 2.7V to 5.5V, making it suitable for battery-operated devices and systems that require a regulated power supply from a single lithium-ion cell, multiple alkaline/NiCd/NiMH cells, or other standard power sources. The device is capable of delivering up to 500mA of output current, ensuring sufficient power for a broad range of applications.

The MAX1761EEE+ boasts a high switching frequency of up to 500kHz, which allows for the use of small, low-cost external components, such as inductors and capacitors. This high-frequency operation, combined with its current-mode control architecture, helps to achieve a fast transient response and excellent loop stability. Additionally, the device features internal synchronous rectification, which enhances efficiency by reducing power loss during the switching process.

With its built-in features like soft-start, which prevents inrush current at startup, and a shutdown mode that reduces the quiescent current to a mere 0.1µA, the MAX1761EEE+ is engineered to conserve power and extend battery life in portable applications. Thermal overload protection and cycle-by-cycle current limit provide additional safety mechanisms to protect the device and the system it powers from damage due to excessive heat or current conditions.

The MAX1761EEE+ comes in a compact 16-pin QSOP package, making it an ideal choice for space-constrained designs. Its performance and small footprint make it an excellent choice for designers looking to create efficient, reliable, and compact power management solutions in their next-generation electronic products.

Overall, Maxim Integrated's MAX1761EEE+ is a powerful, flexible, and reliable solution for any application requiring a high-performance step-down voltage regulator.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1227 $60.6135
11+ $9.9469 $109.4159
16+ $9.6360 $154.1760
22+ $9.3252 $205.1544
28+ $9.0144 $252.4032
38+ $8.0818 $307.1084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess