EN
  • EN
  • DE

PCA9574HR,115

Part No PCA9574HR,115
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description IC I/o Expander I2C 8B 16HXQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 400 kHz
Interface I2C, SMBus
Lead Free Yes
Max Frequency 400 kHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of I/Os 8
Number of Pins 16
Operating Supply Voltage 3.6 V
Output Current 5 mA
Power Dissipation 75 mW
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1084247-PCA9574HR,115
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA9574HR,115 CAD Model

Description

Product Overview: PCA9574HR,115

The PCA9574HR,115 is a robust remote 8-bit I/O expander designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This component is part of the PCA9574 series, which is known for its ability to enhance the I/O capabilities of microcontrollers with a minimal number of pins, using a two-wire bidirectional I²C-bus and SMBus serial interface.

Key Features

  • I²C Interface: The PCA9574HR,115 operates at clock frequencies up to 400 kHz, making it compatible with standard I²C protocols and ensuring seamless integration with most microcontrollers.
  • 8-bit I/O Ports: It offers eight programmable I/O pins that can be used for input or output, providing flexibility for a wide range of applications.
  • Low Standby Current: This device is optimized for low power consumption, with a typical standby current of only 2 µA, which is ideal for battery-powered and energy-efficient systems.
  • Interrupt Output: An interrupt output is available to alert the host microcontroller of any input state change, reducing the need for continuous polling and thus saving processor resources.
  • Polarity Inversion: Input port polarity is programmable, allowing for easy adaptation to different logic levels or signal conditions.

Applications

The PCA9574HR,115 is versatile and can be used in a diverse range of electronic systems, including:

  • Servers
  • Personal Electronics
  • Industrial Control Systems
  • Home Automation
  • Medical Equipment

Technical Specifications

With an operating voltage range of 2.3V to 5.5V, the PCA9574HR,115 is suitable for various power environments. Its wide temperature range from -40°C to +85°C ensures reliable operation under extreme conditions. The device comes in a small 16-pin TSSOP package, which is space-efficient and ideal for compact PCB layouts.

Quality and Reliability

NXP's commitment to quality is evident in the PCA9574HR,115, which is designed to meet stringent industry standards for performance and reliability. Whether you're developing for consumer electronics or industrial applications, this I/O expander is an excellent choice for expanding the functionality of your microcontroller-based systems.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Freescale Semiconductor - NXP
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess