EN
  • EN
  • DE

PCA9629APWJ

Part No PCA9629APWJ
Manufacturer NXP / Nexperia
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER I2C 16TSSOP / Motor Controller 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Motor Type - Stepper Bipolar, Unipolar
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface I2C
Technology CMOS
Step Resolution 1 ~ 1/128
Applications General
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 791503-PCA9629APWJ
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9629APWJ
ECCN EAR99
Country of Origin China, Philippines, Thailand
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9629APWJ CAD Model

Description

NXP PCA9629APWJ Advanced Stepper Motor Driver

The NXP PCA9629APWJ is a highly integrated stepper motor driver designed to deliver exceptional performance for a wide range of motor driving applications. This advanced system-on-chip solution combines a sophisticated stepper motor controller with a multi-channel I/O expander, making it an ideal choice for industrial automation, robotics, and office equipment where precise motor control is crucial.

Key Features

  • Integrated Control: The PCA9629APWJ features an integrated programmable logic controller (PLC) that allows for complex motor control algorithms without the need for an external microcontroller, simplifying design and reducing system cost.
  • High Voltage Capability: It operates at a supply voltage range from 2.3V to 5.5V, enabling it to drive motors in various applications with different power requirements.
  • Flexible Communication: With its built-in I2C-bus interface, the device can easily communicate with other components in the system, providing a seamless integration experience.
  • Customizable Outputs: The PCA9629APWJ offers eight outputs that are programmable as either open-drain or push-pull, giving designers the flexibility to tailor the driver to their specific requirements.
  • Advanced Diagnostics: Equipped with built-in diagnostic features, the device can detect and report overtemperature and open-circuit conditions, enhancing system reliability.

Product Applications

The PCA9629APWJ is versatile and can be used in a variety of applications, including:

  • Automated office machines like printers and scanners
  • Industrial automation systems
  • Robotics and automated guided vehicles (AGVs)
  • Point of sale machines
  • Medical equipment requiring precise motor control

With its robust feature set, the NXP PCA9629APWJ stepper motor driver is engineered to meet the demands of modern motor control systems, providing designers with a reliable and efficient solution that can be easily integrated into their projects. Whether for precise positioning, speed control, or complex motion patterns, the PCA9629APWJ is an excellent choice for driving stepper motors with precision and ease.

You May Also Be Interested in

Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
MICROSS/On Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 32QFN
Lowest to $11.0598
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3178 $50.9916
53+ $1.9018 $100.7954
82+ $1.8424 $151.0768
113+ $1.7829 $201.4677
146+ $1.7235 $251.6310
195+ $1.5452 $301.3140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess