EN
  • EN
  • DE

PCA9629PW

Part No PCA9629PW
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1349+
Reference case TSSOP24
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 725911-PCA9629PW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9629PW CAD Model

Description

The NXP PCA9629PW is a sophisticated programmable stepper motor driver that is designed to meet the needs of complex industrial and automotive applications. This integrated circuit (IC) is a part of NXP's extensive range of motor control solutions, providing high reliability and performance for a variety of stepper motor types.

Key Features

  • Versatile Voltage Range: The PCA9629PW operates over a wide supply voltage range, making it suitable for various operating environments and systems.
  • Programmable Outputs: It features programmable outputs that can be configured to drive a stepper motor in different modes, including full-step, half-step, and micro-step, to suit the precision requirements of the application.
  • Integrated Control: This IC integrates a sequencer for motor control, reducing the need for extensive programming and external components.
  • I2C-Bus Interface: The PCA9629PW comes with an I2C-bus interface, allowing for easy communication with microcontrollers and facilitating a simplified command structure for motor operation.
  • Built-in Safety Features: Safety features include thermal shutdown, under-voltage lockout, and crossover-current protection, ensuring the longevity and safe operation of the motor and driver.

Applications

The PCA9629PW is highly suitable for applications requiring precise motor control, such as:

  • Automated industrial machinery
  • Robotics and automated guided vehicles (AGVs)
  • Precision instrumentation
  • Office and home automation systems

Technical Specifications

Parameter Value
Package TSSOP28
Supply Voltage 2.3 V to 5.5 V
Output Current Up to 800 mA
Interface I2C-bus
Temperature Range -40°C to +85°C

With its robust feature set and flexible interfacing options, the NXP PCA9629PW stepper motor driver is a reliable choice for engineers and designers looking to optimize motor control in their applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7718 $58.8590
12+ $9.6593 $115.9116
19+ $9.3578 $177.7982
26+ $9.0552 $235.4352
33+ $8.7537 $288.8721
45+ $7.8482 $353.1690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess