EN
  • EN
  • DE

PCA9672PW

Part No PCA9672PW
Manufacturer NXP / Nexperia
Description Remote 8-bit I/O expander for Fm+ I2C-bus with interrupt and reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236134-PCA9672PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9672PW CAD Model

Description

The NXP PCA9672PW is a highly versatile 8-bit I/O (Input/Output) expander chip that offers additional I/O ports for microcontrollers where extra ports are needed. Designed with flexibility in mind, this I/O expander operates via the I²C-bus/SMBus, a widely used serial interface, allowing for seamless integration into existing systems with minimal additional wiring.

Key Features

  • Interface: I²C-bus/SMBus interface with up to 400 kHz clock frequency.
  • Voltage Range: Operating voltage range from 2.3V to 5.5V, making it suitable for a variety of applications and compatible with most microcontrollers.
  • Ports: 8-bit remote I/O pins that can be configured as inputs or outputs.
  • Quiescent Current: Low standby current, which is particularly beneficial for battery-powered applications.
  • Interrupt Output: An interrupt output is available that can be connected to the interrupt logic of the microcontroller, providing a system response to input changes.
  • Polarity Inversion: Polarity inversion register to adjust the polarity of the input port data.

Applications

The PCA9672PW is ideal for expanding I/O capabilities in a wide range of applications, including:

  • Servers
  • Personal electronics
  • Industrial control systems
  • Medical equipment
  • Automotive systems

Package and Quality

Encased in a TSSOP16 package, the PCA9672PW is both compact and robust, suitable for space-constrained applications. NXP's commitment to quality ensures that this I/O expander meets the stringent requirements of industrial and automotive-grade components, offering reliability and performance for critical applications.

Conclusion

With its easy-to-use interface, low power consumption, and extensive feature set, the NXP PCA9672PW I/O expander is an excellent choice for designers looking to enhance their systems with additional I/O capabilities without significant redesign or increased complexity. Its broad operating voltage and interrupt feature enable it to adapt to a variety of challenging environments and use cases.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4195 $63.8775
100+ $1.1654 $116.5400
155+ $1.1284 $174.9020
215+ $1.0926 $234.9090
275+ $1.0557 $290.3175
370+ $0.9471 $350.4270
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess