EN
  • EN
  • DE
  • IT

PCA9671D,118

Part No PCA9671D,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output No
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 1MHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 123020-PCA9671D,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9671D,118 CAD Model

Description

The PCA9671D,118 is a robust remote 16-bit I/O expander from NXP Semiconductors designed to provide additional input/output (I/O) channels to microcontroller-based systems. This versatile device operates on the I²C-bus/SMBus, allowing for easy integration into existing designs, and is particularly well-suited for applications where board space is at a premium and additional I/Os are needed.

With the capability to operate on power supply voltages ranging from 2.3V to 5.5V, the PCA9671D,118 is highly adaptable to various levels of system power requirements. This makes it an ideal choice for battery-operated devices, as well as for industrial control, server, and telecommunications infrastructure applications, where varying power levels may be encountered.

The PCA9671D,118 boasts an impressive feature set that includes an interrupt output which can be configured to reflect the status of the input ports, thereby reducing the need for continuous polling by the host microcontroller and enabling more efficient power management. Additionally, the device supports both the standard-mode (100 kHz) and the fast-mode (400 kHz) I²C-bus protocols, providing flexibility in communication speed based on the requirements of the application.

Each I/O port of the PCA9671D,118 can be independently configured as either an input or an output, giving designers the freedom to customize the device's functionality to their specific needs. The outputs are capable of sinking or sourcing current, which allows for direct drive of LEDs or other indicators. Furthermore, the device's built-in power-on reset function ensures that the I/Os are initialized in a known state, contributing to the reliability and predictability of the system.

Encased in a compact SO20 package, the PCA9671D,118 is designed for space-constrained applications. Its operational temperature range of -40°C to +85°C ensures reliable performance in a wide range of environmental conditions. With its combination of features, the PCA9671D,118 from NXP is a powerful solution for expanding I/O capabilities in a multitude of electronic designs.

You May Also Be Interested in

Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
Maxim Integrated
8-PORT I/O EXPANDER
Lowest to $9.7608
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
SMSC Corporation
ENHANCED SUPER I/O WITH LPC INTE / I/O Expander
Need more? Email Us
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Renesas Electronics America
IC XPNDR 100KHZ I2C 16SOP
Lowest to $1.4733
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess