EN
  • EN
  • DE

PCA9673PW,118

Part No PCA9673PW,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Max Frequency 1MHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 137616-PCA9673PW,118
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9673PW,118 CAD Model

Description

NXP PCA9673PW,118 16-bit I/O Expander

The PCA9673PW,118 is a robust 16-bit I/O (Input/Output) expander designed by NXP Semiconductors to provide additional I/O capabilities to microcontrollers via the I²C-bus interface. This highly versatile component is particularly useful in applications where the microcontroller is running out of I/O pins, and additional inputs or outputs are required.

Encased in a TSSOP28 package, the PCA9673PW,118 offers a compact solution for expanding the I/O functionality in space-constrained applications. It operates over a wide supply voltage range of 2.3V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. This level of versatility ensures that the device can be integrated into a diverse array of electronic designs, from battery-operated devices to industrial control systems.

One of the key features of the PCA9673PW,118 is its built-in level shifting functionality. This feature allows for seamless communication between devices operating at different voltage levels, thus simplifying the design process and reducing the need for additional level shifting components. Additionally, the I/O expander supports up to eight devices on the same bus, allowing for the control of up to 128 I/Os through a single I²C-bus connection.

The PCA9673PW,118 is also equipped with a power-up reset function, ensuring that the I/Os are initialized to a predefined state upon power-up. This is critical for applications that require a predictable start-up sequence. Furthermore, the device features an interrupt output which can be connected to the interrupt input of a microcontroller, providing a prompt notification when an input state changes, thereby reducing the need for the microcontroller to continuously poll the I/O expander.

With its extensive operating temperature range of -40°C to +85°C, the PCA9673PW,118 is well-suited for use in harsh environments. This, combined with its low standby current, makes it an energy-efficient choice for portable and remote applications where power conservation is crucial.

In summary, the NXP PCA9673PW,118 is a highly functional, reliable, and adaptable I/O expansion solution that addresses the needs of complex electronic systems requiring additional I/Os without the need for a complete redesign or a more powerful microcontroller.

You May Also Be Interested in

NOVOSENSE
16-BIT I2C-BUS I/O PORT
Lowest to $0.8413
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0933 $50.2392
59+ $1.7176 $101.3384
91+ $1.6639 $151.4149
125+ $1.6103 $201.2875
161+ $1.5566 $250.6126
215+ $1.3956 $300.0540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess