EN
  • EN
  • DE

DS2151QB+

Part No DS2151QB+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX T1 1-CHIP 5V LP 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Single-Chip Transceiver
Number of Circuits 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 65mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.59x16.59)
Includes Alarm Detector and Generator, CSU Loop Codes Generator and Detector, DSX-1 and CSU Line Build-Outs Generator
Win Source Part Number 129178-DS2151QB+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS2151QB+ CAD Model

Description

The DS2151QB+ from Maxim Integrated is a comprehensive single-chip transceiver designed for T1 communications. This robust component integrates the primary functions required for T1 transmission over copper cable, making it an ideal solution for a wide range of applications in telecommunications such as PBX, digital loop carrier, and mobile base station equipment.

Key Features

  • Complete T1/CEPT/ISDN-PRI Transceiver: The DS2151QB+ integrates line driver, receiver, and framing functions for T1, CEPT, and ISDN-PRI interfaces, streamlining design efforts and reducing component count.
  • Crystal-Less Jitter Attenuator: This device includes an on-chip jitter attenuator that eliminates the need for an external crystal, further simplifying design and reducing costs.
  • Programmable Features: It offers a variety of programmable options, including line build-out settings, receiver equalizer, and loopback modes, allowing for customization to specific system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2151QB+ operates with low power consumption, making it suitable for power-sensitive applications.
  • Single 5V Supply: The device operates on a single 5V power supply, reducing complexity in power management within the system.
  • Robust Performance: It ensures reliable performance over extended temperature ranges, making it suitable for deployment in a variety of environmental conditions.

Applications

  • Telecommunications Equipment
  • Wireless Base Stations
  • Network Interface Units
  • Digital Access and Cross-Connect Systems
  • Channel Service Units/Data Service Units

The DS2151QB+ transceiver is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint for space-constrained applications. Maxim Integrated's commitment to high-quality and reliability ensures that the DS2151QB+ delivers consistent performance, making it a trusted choice for engineers and designers looking to implement T1 connectivity in their systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess