EN
  • EN
  • DE

PCA9675DB,112

Part No PCA9675DB,112
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24SSOP / I2C Interface 1000kHz 5.5V 24-Pin SSOP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Number of I/O 16
Interface I2C
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 100μA, 25mA
Clock Frequency 1MHz
Operating Supply Voltage 2.3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 791509-PCA9675DB,112
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9675
Introduction Date January 24, 2007
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCA9675DB,112 CAD Model

Description

The PCA9675DB,112 is a robust, feature-rich 16-bit I/O expander designed by NXP Semiconductors. This component is part of NXP's prolific series of I/O expanders that are engineered to provide additional input/output interfaces to your microcontroller when the number of I/O pins available is insufficient. It is an ideal solution for applications that require extended I/O capabilities in automotive, industrial, and consumer electronics.

Key Features

  • Extended I/O: With 16 additional I/O ports, the PCA9675DB,112 greatly expands the I/O capabilities of your system, allowing for a more complex and feature-rich design.
  • Interface Flexibility: The device utilizes the I²C-bus interface, which supports a 400 kHz fast-mode I²C for quick communication with the host controller.
  • High Output Drive: Capable of sourcing or sinking 25 mA on the P-port outputs, this expander can drive LEDs or other output devices directly without requiring additional buffer components.
  • Configurable Polarity: The polarity inversion register allows users to invert the polarity of the input port data, providing flexibility in interfacing with external components.

Applications

The PCA9675DB,112's versatility makes it suitable for a wide variety of applications. It is commonly used in:

  • Server motherboards, where additional I/O ports are necessary for system management and monitoring.
  • Industrial control systems, which require extensive I/O for sensors, switches, and other input devices.
  • Consumer electronics, such as gaming consoles and home automation systems, where expanded I/O can enhance user interaction and functionality.

Package and Quality

This I/O expander comes in a TSSOP package, which is designed for space-saving on PCBs and is suitable for automated assembly processes. NXP's commitment to quality ensures that the PCA9675DB,112 meets strict industry standards for performance and reliability.

Conclusion

The PCA9675DB,112 from NXP is a powerful solution for systems that require additional I/O ports without compromising on space or power consumption. Its ease of use, combined with its robust feature set, makes it an excellent choice for designers looking to enhance their system's capabilities.

You May Also Be Interested in

3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess