EN
  • EN
  • DE

PCA9698DGG

Part No PCA9698DGG
Manufacturer NXP / Nexperia
Description 40-bit Fm+ I2C-bus advanced I/O port with RESET, OE and INT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236152-PCA9698DGG
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PCA9698
Introduction Date February 24, 2006
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PCA9698DGG CAD Model

Description

NXP PCA9698DGG 40-bit GPIO Expander

The NXP PCA9698DGG is a versatile 40-bit General Purpose Input/Output (GPIO) expander with an I²C-bus/SMBus interface that provides a seamless solution for expanding I/O capabilities of I²C-compatible devices. This highly integrated component is ideal for a wide range of applications, including servers, personal computers, and embedded systems where additional I/Os are needed.

Designed with flexibility in mind, the PCA9698DGG features 40 I/O pins that can be individually configured as an input or output. It allows for easy serial expansion of I/O through a two-wire bidirectional bus (I²C). The device's expansive I/O arrangement ensures that designers can add more functionality to their systems without the need for changing the core chipset or processor.

The PCA9698DGG comes in a space-saving TSSOP56 (Thin Shrink Small Outline Package) that is suitable for surface-mounted design, ensuring a compact footprint on the PCB. The package dimensions are optimized for thermal performance and reliability, which is crucial for high-density electronic assemblies.

Key features of the PCA9698DGG include:

  • 40 programmable I/O lines which can be configured as inputs or outputs
  • Low standby current, making it suitable for battery-powered applications
  • Polarity inversion register for input port data
  • Internal power-on reset
  • No glitch on power-up
  • Support for both 400 kHz I²C-bus and 1 MHz Fast-mode Plus
  • Active LOW interrupt output
  • Eight programmable slave addresses for use on the same I²C-bus/SMBus

The device also supports hardware addressing via three address pins, allowing up to eight devices on the same bus, which translates to a potential expansion of up to 320 I/Os. This is particularly useful for complex systems that require a large number of I/O ports without compromising on space or power efficiency.

With its robust design and extensive I/O capabilities, the NXP PCA9698DGG is an excellent choice for engineers looking to increase the I/O functionality of their systems with minimal hassle and significant cost-efficiency.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4788 $57.9152
10+ $11.8801 $118.8010
16+ $11.5088 $184.1408
21+ $11.1376 $233.8896
27+ $10.7664 $290.6928
36+ $9.6526 $347.4936
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,792 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess