EN
  • EN
  • DE

PCA9701HF,118

Part No PCA9701HF,118
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC SPI GPI 16BIT 24HWQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16 (Input Only)
Interrupt Output Yes
Output Type Push-Pull
Max Frequency 5MHz
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-HWQFN (4x4)
Win Source Part Number 117076-PCA9701HF,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9701HF,118 CAD Model

Description

The PCA9701HF,118 is a robust, feature-packed I²C-bus extender from NXP Semiconductors, designed for high-speed data transmission over long distances. This innovative component is an essential solution for applications requiring extended I²C-bus communication capabilities without compromising on speed or integrity.

Key Features

  • Extended I²C Bus Range: The PCA9701HF,118 significantly increases the communication distance of the I²C-bus, allowing for effective data exchange over greater lengths.
  • High-Speed Operation: It supports fast-mode and high-speed mode, enabling data rates up to 1 Mbit/s, which is ideal for applications demanding quick data transfer.
  • Hot-Swappable: This device can be connected to or disconnected from a live backplane without switching off the system, thus providing flexibility and reducing downtime.
  • Robust Noise Immunity: With built-in voltage level shifting and strong noise suppression capabilities, the PCA9701HF,118 ensures reliable communication in electrically noisy environments.
  • Low Standby Current: It is designed for energy efficiency, featuring a low standby current that helps in reducing the overall power consumption of the system.

Applications

The PCA9701HF,118 is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive networks
  • Medical equipment
  • Telecommunication infrastructure

Technical Specifications

The PCA9701HF,118 operates over a supply voltage range of 2.3V to 5.5V, which accommodates most common system voltages. Its operating temperature range is from -40°C to +85°C, ensuring reliability and performance under extreme conditions. The device comes in a compact, surface-mount HVQFN package, making it suitable for space-constrained applications.

Conclusion

With its ability to extend the I²C-bus communication range, coupled with high-speed data transfer capabilities, the PCA9701HF,118 from NXP Semiconductors is a versatile and reliable choice for enhancing the performance of a wide array of electronic systems.

You May Also Be Interested in

ON Semiconductor
LC898116 - Ignition Controller
Need more? Email Us
3Peak
16 I2C TSSOP-24 I/O Expanders RoHS
Lowest to $0.3493
Nexperia USA Inc.
I2C
Lowest to $23.2836
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
MaxLinear Inc
IC XPNDR 400KHZ I2C SMBUS 24QFN
Lowest to $9.8599
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $4.1382
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0909 $98.1818
3+ $40.2798 $120.8394
4+ $39.0210 $156.0840
6+ $37.7623 $226.5738
7+ $36.5035 $255.5245
10+ $32.7273 $327.2730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess