EN
  • EN
  • DE

PCA9955TW/Q900,118

Part No PCA9955TW/Q900,118
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Description IC LED DRIVER LIN DIM 28HTSSOP / LED Driver 15000uA Supply Current Automotive 28-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Automotive, AEC-Q100
Packaging Reel package
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 40V
Output Current per Channel 57mA
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 791514-PCA9955TW/Q900,118
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9955TW/Q900,118
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian PCA9955TW/Q900,118 CAD Model

Description

Product Overview: PCA9955TW/Q900,118

The PCA9955TW/Q900,118 is a state-of-the-art LED driver manufactured by NXP Semiconductors, a leader in the electronic components industry. This sophisticated device is designed to control and drive LED arrays with unparalleled precision and efficiency. It is an ideal solution for a wide range of lighting applications, including architectural lighting, display backlighting, and automotive lighting systems.

Key Features

  • 16-Channel Control: The PCA9955TW/Q900,118 can manage up to 16 separate LED outputs, allowing for intricate lighting designs and patterns.
  • Programmable PWM Outputs: Each channel has its own 12-bit PWM controller, enabling fine-grained control over the brightness levels of the LEDs, which is crucial for creating dynamic lighting effects.
  • Error Detection: Built-in error detection features such as open LED, short LED, and over-temperature detection ensure reliable and safe operation.
  • Flexible Power Supply: The device operates on a power supply voltage range from 3.0V to 5.5V, accommodating various system design requirements.
  • I²C-Bus Interface: The PCA9955TW/Q900,118 is equipped with an I²C-bus interface, supporting both standard mode (100 kHz) and fast mode (400 kHz) for seamless communication with microcontrollers or other I²C devices.

Applications

The versatility of the PCA9955TW/Q900,118 makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • RGB or RGBA LED drivers
  • LED status information
  • LED displays
  • Backlighting LCD displays
  • Automotive interior or tail lights
  • General-purpose LED lighting

Product Specifications

The PCA9955TW/Q900,118 comes in a TSSOP28 package, ensuring a compact footprint for space-constrained applications. The device offers thermal shutdown protection and operates over an industrial temperature range of -40°C to +85°C, guaranteeing performance in harsh environments.

With its robust feature set and NXP's commitment to quality, the PCA9955TW/Q900,118 LED driver is an excellent choice for designers looking to enhance their lighting solutions with advanced control and reliable operation.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 3-31V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9322 $55.5254
16+ $6.5085 $104.1360
24+ $6.3051 $151.3224
33+ $6.1017 $201.3561
43+ $5.8983 $253.6269
57+ $5.2881 $301.4217
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,148 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess