EN
  • EN
  • DE

PCAL6408AEX1Z

Part No PCAL6408AEX1Z
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC XPND 400KHZ I2C SMBUS 16X2QFN / I/O Expander 8 I²C, SMBus 400 kHz 16-X2QFN (1.6x1.6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Number of I/O 8
Interface I²C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400 kHz
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-XFLGA
Supplier Device Package 16-X2QFN (1.6x1.6)
Base Product Number PCAL6408
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356202-PCAL6408AEX1Z
Ultra Librarian 3D Model Ultra Librarian PCAL6408AEX1Z CAD Model

Description

Overview of NXP's PCAL6408AEX1Z

The PCAL6408AEX1Z is a sophisticated GPIO (General Purpose Input/Output) expander from NXP Semiconductors, designed to enhance the I/O capabilities of microcontrollers and microprocessors in a wide range of applications. This device operates under the I²C-bus Fast-mode Plus with a bidirectional data transfer speed of up to 1 Mbit/s, making it highly suitable for advanced embedded systems that require additional I/Os.

Key Features

  • High-Speed I²C Interface: The PCAL6408AEX1Z supports Fast-mode Plus (Fm+) with a maximum clock frequency of 1 MHz, offering a quick and efficient communication protocol for I/O expansion.
  • 8-Bit I/O Expansion: It provides 8 additional I/O pins, which can be individually set as input or output, allowing a flexible interface for various peripheral devices.
  • Low Standby Current: The device is optimized for low power consumption with a low standby current, which is ideal for battery-powered and power-sensitive applications.
  • Interrupt Output: An interrupt output is included, which can be configured to alert the host controller when an input state changes, enhancing system responsiveness and efficiency.
  • Active-Low Reset Input: A hardware reset input is available, allowing the device to be reset without requiring communication from the host processor.
  • Polarity Inversion: Input polarity inversion registers allow the inversion of the polarity of the I/O pins, providing additional flexibility in interfacing with external components.

Applications

The PCAL6408AEX1Z is designed for a multitude of applications where additional I/Os are needed. It is particularly useful in:

  • Smartphones and personal electronics
  • Servers and networking equipment
  • Industrial control systems
  • Home automation and IoT devices

Package and Quality

This GPIO expander is offered in a small and convenient TSSOP16 package, ensuring a minimal footprint on the PCB. NXP's commitment to quality means that the PCAL6408AEX1Z is manufactured to meet high standards, providing reliable performance for critical applications.

With its robust feature set and the backing of NXP's reputation for quality, the PCAL6408AEX1Z is an excellent choice for designers looking to expand the I/O capabilities of their systems without compromising on speed or power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
NXP / Nexperia
Interface - I/O Expanders 8BIT I2C/SMBUS I/O
Lowest to $10.1866
Kinetic
LOW VOLTAGE 24-BIT I2C-BUS I/O E
Lowest to $3.0135
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Nexperia USA Inc.
I2C
Lowest to $17.4627
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
NXP / Nexperia
Interface - I/O Expanders I/O EXPANDER I2C
Lowest to $1.6302
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6212 $56.7420
80+ $1.3302 $106.4160
120+ $1.2886 $154.6320
165+ $1.2471 $205.7715
210+ $1.2055 $253.1550
280+ $1.0808 $302.6240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,352 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess