EN
  • EN
  • DE

PCAL6416AEV

Part No PCAL6416AEV
Manufacturer NXP / Nexperia
Description Low-voltage translating 16-bit I2C-bus/SMBus I/O expander with interrupt output, reset, and configuration registers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236159-PCAL6416AEV
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCAL6416AEV CAD Model

Description

The PCAL6416AEV from NXP Semiconductors is a high-performance, low-voltage 16-bit General Purpose Input/Output (GPIO) expander with an I²C-bus/SMBus interface. This versatile component is designed to efficiently expand the available GPIOs in a system, making it an ideal choice for use in a wide range of applications, from mobile devices to industrial control systems.

Key Features

  • Enhanced I²C Interface: The device supports fast-mode plus (Fm+) with up to 1 MHz clock speed, providing quick communication with the host controller.
  • Integrated Level Shifting: With voltage level shifting capabilities on the I²C-bus and GPIO ports, the PCAL6416AEV can interface with different logic levels, ensuring compatibility with a variety of microcontrollers and processors.
  • High Output Drive Capability: Each GPIO can sink up to 25 mA, allowing direct drive of LEDs and other devices without the need for additional buffer components.
  • Interrupt Functionality: An interrupt output is provided to signal the host when an input state has changed, enhancing system responsiveness and reducing power consumption by negating the need for continuous polling.
  • Configurable Polarity and Outputs: The polarity of the input ports can be inverted if required, and the output stages can be programmed to either a push-pull or open-drain configuration.
  • Power Management: Low standby current makes it suitable for battery-powered applications, while an active-low reset input allows for power-on reset or software reset.

Applications

The PCAL6416AEV is a versatile component suitable for a broad range of applications, including:

  • Server Infrastructure
  • Embedded Systems
  • Industrial Control
  • Home Automation
  • Portable Electronics

Conclusion

In conclusion, the NXP PCAL6416AEV GPIO expander offers a feature-rich solution for systems in need of additional I/O capabilities. Its high-speed I²C interface, flexible power management, and configurable options make it a powerful and adaptable choice for designers looking to enhance their system's functionality without compromising on performance or power efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,630 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess