EN
  • EN
  • DE

PCB80C31BH316WP

Part No PCB80C31BH316WP
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8-BIT 16 MHz MICROCONTROLLER PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988526-PCB80C31BH316WP
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCB80C31BH316WP CAD Model

Description

Product Overview: PCB80C31BH316WP

The PCB80C31BH316WP is a high-performance CMOS microcontroller from NXP Semiconductors. This robust 8-bit microcontroller is based on the popular 80C51 architecture and is designed to offer a versatile solution for embedded control applications.

Key Features

  • Core Processor: The heart of the PCB80C31BH316WP is the 80C51 microcontroller core, which operates at a frequency of up to 16 MHz, providing a solid foundation for high-speed data processing and control tasks.
  • Memory: It comes equipped with 128 bytes of on-chip RAM, providing sufficient space for data storage and manipulation for most control applications. Additionally, it supports external memory interfacing, allowing for expanded storage capabilities.
  • Input/Output: The device features a versatile set of input/output options, including 32 programmable I/O lines that enable the microcontroller to interface with a wide range of peripherals and sensors.
  • Power Management: With its CMOS technology, the PCB80C31BH316WP offers excellent power-saving features, making it suitable for low-power applications. The power-saving modes include idle and power-down capabilities to further reduce power consumption when the microcontroller is not in active use.
  • Temperature Range: This microcontroller is designed to withstand harsh conditions and operates within an extended temperature range, ensuring reliability and performance stability across various environments.
  • Packaging: The PCB80C31BH316WP is available in a 40-pin DIP (Dual In-line Package), which is widely used and easy to integrate into a broad range of electronic assemblies.

Applications

The PCB80C31BH316WP is suitable for a wide array of applications, particularly where robust control is required. It is ideal for industrial control systems, home appliances, automotive electronics, and other embedded systems that require a dependable and flexible microcontroller solution.

Manufacturer Support

NXP Semiconductors provides extensive support for the PCB80C31BH316WP, including technical documentation, development tools, and software libraries to facilitate rapid development and deployment of applications utilizing this microcontroller.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess