EN
  • EN
  • DE

PCB80C31BH530WP

Part No PCB80C31BH530WP
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 8-BIT 33 MHz MICROCONTROLLER PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230184-PCB80C31BH530WP
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCB80C31BH530WP CAD Model

Description

Product Overview: PCB80C31BH3-30WP from NXP Semiconductors

The PCB80C31BH3-30WP is a high-performance CMOS microcontroller from NXP Semiconductors, which has been expertly designed to deliver robust operation and a wide range of features for a variety of applications. This versatile microcontroller is based on the 80C51 microcontroller architecture, renowned for its efficiency and reliability in embedded systems.

Key Features

  • Core Processor: The PCB80C31BH3-30WP is built around the 80C51 microcontroller core, which operates at a frequency of up to 30 MHz, providing a solid foundation for high-speed computing and control tasks.
  • Memory: It comes with a built-in read-only memory (ROM) and random-access memory (RAM), which allows for efficient data storage and retrieval, ensuring smooth operation of your application.
  • I/O Ports: This microcontroller includes versatile input/output ports that can be configured to interface with a variety of peripheral devices, making it an ideal choice for complex embedded systems.
  • Power Efficiency: Designed with CMOS technology, the PCB80C31BH3-30WP is known for its low power consumption, making it suitable for battery-operated devices and energy-sensitive applications.
  • Temperature Range: It operates over an extended temperature range, ensuring reliable performance under varying environmental conditions.
  • Packaging: The device comes in a 40-pin DIP (Dual In-line Package) that is widely used and easy to integrate into various circuit designs.

Applications

The PCB80C31BH3-30WP microcontroller is a versatile component that can be used in a broad spectrum of applications. It is particularly well-suited for:

  • Industrial control systems
  • Home automation
  • Automotive electronics
  • Robotics
  • Telecommunications
  • Consumer electronics

Reliability and Support

NXP Semiconductors is known for its commitment to quality, and the PCB80C31BH3-30WP is no exception. Customers can expect reliable operation and long-term availability, backed by NXP's comprehensive technical support and documentation. Whether you're designing a new system or upgrading an existing one, this microcontroller is an excellent choice for a wide range of electronic projects.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NEC
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NANYA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess