Introducing the PCB83C552-5WP/AA06 Microcontroller from NXP
The PCB83C552-5WP/AA06 is a high-performance microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This advanced microcontroller is part of the 80C51 family, which is renowned for its robust architecture and versatile features suitable for a wide range of industrial and automotive applications.
At the heart of the PCB83C552-5WP/AA06 is an 8-bit CPU that operates at a frequency of up to 16 MHz, providing the necessary computing power to handle complex tasks with ease. The device is equipped with 256 bytes of RAM and 8KB of ROM, offering ample space for program storage and data processing. It also boasts a wide operating voltage range from 2.7V to 5.5V, ensuring flexibility and reliability across different power supply conditions.
This microcontroller features a rich set of peripherals, including:
- Two 16-bit timer/counters for precise timing operations.
- A full-duplex enhanced UART for serial communication.
- Eight interrupt sources with four priority levels, enabling efficient response to external and internal events.
- An I2C-bus interface for easy connection to other I2C devices and for simplified expansion.
- 10-bit A/D converter with eight multiplexed inputs, allowing for accurate analog signal measurement and conversion.
In addition to these features, the PCB83C552-5WP/AA06 offers a range of power-saving modes, which include idle and power-down modes. These modes enable the device to conserve energy, making it ideal for battery-operated applications where power efficiency is crucial.
For design flexibility, the PCB83C552-5WP/AA06 is available in a PLCC68 package, providing a compact footprint while still offering easy integration into various system designs. Its robust I/O capabilities, coupled with its expandable architecture, make it a top choice for designers looking to create sophisticated and reliable systems.
Whether you're developing applications in automotive control systems, industrial automation, or consumer electronics, the PCB83C552-5WP/AA06 from NXP offers the performance, integration, and reliability needed to bring your innovative ideas to life.