EN
  • EN
  • DE

PCD3311

Part No PCD3311
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description DTMF/modem/musical-tone generators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269980-PCD3311
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCD3311 CAD Model

Description

The NXP PCD3311 is a robust, high-performance integrated circuit designed specifically for advanced telecommunication applications. This versatile chip is part of NXP's well-established line of telecommunication ICs, known for their reliability and feature-rich capabilities.

Key Features

  • Dual-Tone Multi-Frequency (DTMF) Generator: The PCD3311 is equipped with a precise DTMF generator that is capable of producing tones required for touch-tone dialing used in telecommunication systems.
  • Programmable Tone Duration: It allows for the customization of tone duration, making it adaptable for various signaling requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the PCD3311 operates with minimal power draw, making it suitable for portable and battery-powered devices.
  • High Sound Quality: The IC delivers crystal clear audio signals, ensuring high-quality voice and tone generation.
  • Flexible Operating Voltage: It can operate across a range of voltages, providing compatibility with a wide array of telecommunication equipment.

Applications

The PCD3311 is ideal for a variety of applications within the telecommunication sector. Its primary use is in telephone systems where it generates the necessary DTMF signals for dialing and signaling. Additionally, it can be employed in communication devices that require accurate tone generation, such as paging systems, intercoms, and VoIP solutions.

Technical Specifications

Parameter Value
Supply Voltage 2.5V to 5.5V
Operating Temperature -40°C to +85°C
Package Type SOP, DIP
Mounting Type Surface Mount, Through Hole

The PCD3311 from NXP is a testament to the company's commitment to providing innovative solutions for the telecommunications industry. Its integration of advanced features with practical functionality makes it a top choice for developers looking to enhance the capabilities of their telecommunication systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess