EN
  • EN
  • DE

PCD8028HL/A23

Part No PCD8028HL/A23
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270116-PCD8028HL/A23
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCD8028HL/A23 CAD Model

Description

The PCD8028HL/A23 is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This device is part of the PCD family, known for its high performance, reliability, and integration of advanced features tailored for industrial, automotive, and consumer electronics applications.

Key Features

  • Core: The PCD8028HL/A23 is built around a robust core that ensures smooth and efficient operation even in the most demanding applications. The core's architecture is optimized for low power consumption while maintaining high processing speeds.
  • Memory: This MCU is equipped with ample memory, including both Flash and RAM, which allows for flexible program storage and efficient data handling. The memory architecture is designed to support complex software stacks and real-time operations.
  • I/O Capabilities: With a variety of input/output options, the PCD8028HL/A23 can interface with numerous peripherals and sensors. This flexibility makes it an ideal choice for systems that require extensive external communications or control.
  • Connectivity: The device includes advanced connectivity features, supporting various communication protocols. This ensures seamless integration into existing networks and simplifies the addition of wireless or wired connectivity in new designs.
  • Security: Security is a top priority for the PCD8028HL/A23, which incorporates hardware-based security features to protect against unauthorized access and ensure data integrity. This makes it suitable for applications where data security and confidentiality are paramount.
  • Power Management: The MCU's power management system is highly efficient, enabling energy-saving modes that extend the battery life of portable devices and reduce power consumption in stationary applications.

Applications

The versatility of the PCD8028HL/A23 makes it ideal for a wide range of applications. It is particularly well-suited for smart industrial controls, automotive systems, home automation, and IoT devices that require robust performance, connectivity, and security features.

Technical Specifications

Parameter Value
Manufacturer NXP Semiconductors
Part Number PCD8028HL/A23
Core Advanced MCU Core
Memory Flash and RAM
I/O Ports Multiple
Connectivity Supports various protocols
Security Features Hardware-based
Power Management Highly Efficient

In conclusion, the PCD8028HL/A23 from NXP is a powerful MCU that offers a blend of performance, integration, and security, making it an excellent choice for developers looking to create sophisticated and secure electronic systems.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess